More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F8V3080 TuneCast II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8V3080
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
44387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2019 08:03:28
The date of the most recent change of the data-sheet in Icecat's system
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 8 expert reviews for Belkin F8V3080 TuneCast II and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
59%
|
Source | Review comments | Score |
---|---|---|
itreviews.com
Updated:
2011-09-25 19:46:32 |
use your MP3 player with your car stereo: During December 2006 it became legal to use portable FM radio transmitters in the UK. You are most likely to have heard of this concept in the shape of the iTrip FM transmitter for Apples iPod...
|
0%
|
goodgearguide.com.au
Updated:
2011-11-04 06:05:36 |
Belkins TuneCast II is another in the wide range of FM Transmitters hitting the market. Its main advantage is that it works with any MP3 player, (thanks to a standard headphone jack input) but is let down by a bland and dull design combined with prett...
![]() ![]() ![]() |
50%
|
aphnetworks.com
Updated:
2014-09-24 02:43:09 |
You have two thousand songs on your DAP (digital audio player), but two hundred compact discs sit in your car. Do you see anything wrong in this scenario? While you are busy thinking, the answer is, "Yes -- there is a problem." Why would you carry arou...
|
80%
|
tomsguide.com
Updated:
2011-09-25 19:46:32 |
Introduction Smaller FM transmitters can sound good for playing music in the car; the iPod dock is a built-in advantage. Satellite radio is great when traveling, but it cuts out if youre driving in the mountains - or in a tunnel, for that matter - a...
|
0%
|
macworld.com
Updated:
2011-09-25 19:46:32 |
This product was reviewed as part of a comprehensive roundup of 30 FM transmitters. Please visit the full article using the link below. ?Christopher Breen Read Full Review Supports Apples Universal Dock Adapter: No Playlist Product Guide...
|
50%
|
bityard.com
Updated:
2011-09-25 19:46:32 |
Tired of listening to the same radio music? The iPod is the perfect way to take your music with you while you’re driving. The Belkin TuneCast II Mobile FM Transmitter is a solution that will let you play music on your car. No larger than the smallest...
|
0%
|
devhardware.com
Updated:
2011-09-25 19:46:32 |
DMOS continues his quest for the ideal in-car electronic companion for his iPaq, so that he and his passengers can listen to digital music wherever they travel. The Belkin FM TuneCast II transmits the music from digital music player through a cars FM...
|
0%
|
Brand | Image | Article code | product | Stock | Price from |
Belkin |
![]() (show image) |
F8E462 | F8E462 Voice Recorder |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Belkin |
![]() (show image) |
F8M010 | TuneCast 3 FM Transmitter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Belkin |
![]() (show image) |
F8Z075-BLK | TuneFM Radio Tuner |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Belkin |
![]() (show image) |
F8Z088 | TunePower for iPod video |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Belkin |
![]() (show image) |
F8Z076 | SportCommand for iPod |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|