More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K 2xPictureMate 5760dpi 10x15+PictPack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C556017/KIT
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
91439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2019 04:30:44
The date of the most recent change of the data-sheet in Icecat's system
Features
Color
*

Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Standard media sizes
102 x 152 mm
Custom media sizes
102 x 152 mm
Ports & interfaces
I/O ports
1 x USB - 4 PIN USB Type B
1 x direct print port - 4 PIN USB Type A
Design
Market positioning
*
Home & office
System requirements
Mac compatibility

Compatibility
PC / Mac
System requirements
Compatible operating systems
Apple MacOS 8.6 or later, Apple MacOS X 10.1.3, Microsoft Windows 98/ME/2000/XP
Minimum system requirements
Windows 98/2000/ME - Pentium II - 500 MHz - RAM 128 MB - HD 150 MB
Windows XP - Pentium II - 500 MHz - RAM 256 MB - HD 150 MB
MacOS - PowerPC G4 - RAM 256 MB - HD 500 MB
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Special features
Borderless printing
Direct Printing Specifications-PictBridge
Type
Digital photo printer - ink-jet - colour
Media types supported
Photo paper, glossy photo paper