location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon I350 10PPM. inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I350 10PPM.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EXP 8549A007
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Features
Color *
Yes
Printing
Resolution color
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
11 ppm
Input & output capacity
Maximum output capacity
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Media size (tray 1)
A4, A5, B5, Letter, Legal, Envelopes(DL, COM10), 6"x 4" and 5"x7" Photo Cards
Media weight (tray 1)
64-105g/m² (supported Photo Paper Plus Glossy 270g/m²)
Ports & interfaces
I/O ports
USB
Performance
Sound power level (printing)
46 dB
Design
Market positioning *
Home & office
System requirements
Compatible operating systems
Windows 98/Me/2000/XP Mac OS 8.6-9.x/Mac OS X v10.2.1 or later
Minimum system requirements
Windows: PC with Windows XP, Windows 2000, Windows Millennium or Windows 98, USB interface¹, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows ME/98. Mac: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.2.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac OS 8.6-9.x, 100MB for Mac OS X v10.2.1
Other features
Dimensions (WxDxH)
15.2 x 7.68 x 6.5" (385 x 195 x 165 mm)
Interface
USB
Standard input trays
Sheet feeder: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"x6" & 5"x7"
Brand Image Article code product Stock Price from
Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer Canon i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine inkjet printer
(show image)
8549A017 i350 NL FR 16 ppm mono 11ppm color 4800x1200dpi A4 advanced Microfine 0.00
(excl. VAT)
0 (incl. VAT)