location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Xelsis SM7581/00R1 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xelsis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM7581/00R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM7581/00R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895698962 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 03:19:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Saeco Xelsis SM7581/00R1 coffee maker Fully-auto Espresso machine 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1.7 L
  • - Coffee beans, Ground coffee
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - Black, Silver
More>>>
Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
12
Coffee beans capacity
15.9 oz (450 g)
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.6 L
Adjustable milk quantity
Yes
Number of spouts
2
Number of simultaneous brewing cups
2
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
2.95 - 5.83" (75 - 148 mm)
Hot water system *
Yes
Heating system
Thermoblock
Adjustable temperature
Yes
Temperature control type
Electronic
Number of temperature settings
3
Appliance placement *
Countertop
Water filter
Yes
Product type *
Espresso machine
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Calc-clean function
Yes
Performance
Automatic anti-calc
Yes
Self-cleaning
Yes
Milk system cleaning program
Yes
Filter compatibility
AquaClean
Pre brew aroma control
Yes
Refurbished
Yes
Country of origin
Italy
Cooking functions & programs
Multi beverage *
Yes
Number of programs
12
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Hot milk making
Yes
Ergonomics
Housing material
Acrylonitrile butadiene styrene (ABS)
Control type *
Touch
Built-in display *
Yes
Display type
LCD
Product color *
Black, Silver
Drip tray capacity
500 ml
Removable brewing/infusion unit
Yes
Built-in light
Yes
Power
Energy efficiency class
B
Power consumption (standby)
0.5 W
Weight & dimensions
Width
11.1" (283 mm)
Depth
19.3" (489 mm)
Height
15.5" (393 mm)
Packaging content
Spoon included
Yes
Technical details
Warranty period
2 year(s)
Brand Image Article code product Stock Price from
Philips 3100 series HD8831/01 coffee maker Fully-auto Espresso machine 1.8 L Philips 3100 series HD8831/01 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
HD8831/01 Super-automatic espresso machine HD8831/01
Philips 3000 series HD8824/01 coffee maker Fully-auto Espresso machine 1.8 L Philips 3000 series HD8824/01 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
HD8824/01 HD8824/01