location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZG38C05252 tablet case 12.6" Folio Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZG38C05252
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C05252
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529648438 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 14:07:24
The date of the most recent change of the data-sheet in Icecat's system
EU Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ZG38C05252 tablet case 12.6" Folio Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio 12.6" Gray
  • - Polyurethane
  • - Stand mode
  • - 12 oz (340 g)
More>>>
Features
Compatibility *
Tab P12
Maximum screen size *
12.6"
Case type *
Folio
Material *
Polyurethane
Product main color *
Gray
Brand compatibility *
Lenovo
Built-in speaker(s) *
No
Stand mode *
Yes
Shoulder strap
No
Battery
Built-in battery *
No
Weight & dimensions
Width
7.8" (198 mm)
Depth
0.669" (17 mm)
Height
11.8" (300 mm)
Weight
12 oz (340 g)
Packaging data
Quantity per pack
1 pc(s)
Technical details
Warranty period
2 year(s)
Country Distributor
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Australia 1 distributor(s)
Deutschland 2 distributor(s)
Italia 2 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)