location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TRAVELMATE 2502LCI P4-3.0G Intel® Pentium® 15" 0.5 GB 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRAVELMATE 2502LCI P4-3.0G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4606.168
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TRAVELMATE 2502LCI P4-3.0G Intel® Pentium® 15" 0.5 GB 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® 3 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 40 GB
  • - 1.5 h
More>>>
Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor frequency *
3 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
1 GB
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Audio
Audio system
SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
Yes
CD rewrite speed
10x
Network
Networking features
Ethernet 10/100 LAN, Wireless Lan 802.11b/g
Ports & interfaces
I/O ports
4 x USB 2.0 ports 1 x RJ-45 jack for Ethernet 1 x RJ-11 jack for modem 1 x ECP/EPP compliant parallel port 1 x Infrared (FIR) port 1 x external VGA port 2 x CardBus type II PCMCIA slots or one Type III 1 x DC-in jack for AC adapter 1 x line-in jack/Microphone 1 x line-out jack (external speakers/headphones), 4x USB 2.0, Ethernet (RJ-45), Modem (RJ-11), External display (VGA), Parallel port, Microphone/line-in jack, Headphones/speaker/line-out, Infrared (FIR), PC Card slot (two Type II or one Type III)
Software
Bundled software
Acer Launch Manager, Acer Notebook Manager, Acer System Recovery CD, Norton AntiVirus, Adobe Reader, CyberLink PowerDVD, NTI CD-Maker
Battery
Battery life (max)
1.5 h
Weight & dimensions
Weight *
7.5 lbs (3.4 kg)
Other features
Security features
Kensington lock slot
Dimensions (WxDxH)
12.8 x 11.4 x 15.2" (326 x 290 x 386 mm)
Display
LCD
Battery type
4000mAH Li-Ion battery pack
Video card resolution
ATI Mobility Radeon 9000 IGP with up to 64MB of shared system memory, supporting 8x AGP and MS DirectX 8.1
Compatible operating systems
Microsoft Windows XP Professional edition Multilangual (NL/FR/UK) version & Multilangual recovery set
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB Acer TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G Intel® Pentium® 15" 0.5 GB
(show image)
LX.T4606.167 TM 2502LCI P4 3.0GHZ XP-P 15IN 512MB 40GB COMBO DVD-CDRW 802.11G 0.00
(excl. VAT)
0 (incl. VAT)