location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson GT-S50N Flatbed scanner A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S50N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B194021WE
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson GT-S50N Flatbed scanner A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner
  • - Color scanning Duplex scanning
  • - LCD
  • - A4
  • - Maximum scan size: 8.5 x 36" (216 x 914.4 mm) Sensor type: CCD
  • - USB port
  • - 40 W
More>>>
Scanning
Maximum scan size *
8.5 x 36" (216 x 914.4 mm)
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
48 bit
Film scanning
No
Grayscale levels
256
Flatbed scan speed (b/w, A4)
25 sec/page
Design
Scanner type *
Flatbed scanner
Product color *
Black
Display
LCD
Performance
Sensor type *
CCD
Light source
RGB LED
Maximum duty cycle
1200 pages per month
Input capacity
Standard input capacity
75 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
40 W
Power consumption (standby)
5.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Weight & dimensions
Width
11.9" (302.3 mm)
Depth
7.99" (203 mm)
Height
8.4" (213.4 mm)
Weight & dimensions
Weight
11 lbs (5 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
11.5" (292 mm)
Package depth
15.6" (395 mm)
Package height
12.6" (320 mm)
Package weight
16.4 lbs (7.45 kg)
System requirements
Mac compatibility
Yes
Minimum storage drive space
215 MB
Minimum RAM
128 MB
Minimum processor
Intel Pentium II 450MHz
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
USB required
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
50 - 95 °F
Other features
Minimum system requirements for Macintosh
PowerPC G3 400 MHz/Intel 128MB RAM 200MB
Scan media weight
45 - 200 g/m²
Logistics data
Quantity per pallet
48 pc(s)
Country of origin
China
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
81.5" (2.07 m)
Quantity per pallet layer
8 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
48 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
81.5" (2.07 m)