location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com IPUSB2HD2 AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI over IP Extender with Audio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPUSB2HD2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844383 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:03:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com IPUSB2HD2 AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV transmitter 1920 x 1080 pixels Black
  • - Maximum transfer distance: 3937" (100 m)
  • - DC-in jack
More>>>
Features
Type *
AV transmitter
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
3937" (100 m)
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Product color
Black
Ports & interfaces
RJ-45 input ports
1
Number of HDMI outputs
1
DC-in jack
Yes
Power
Operating voltage
5 V
External power adapter
Yes
Power
Current
2 A
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
0 - 85 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Dimensions (WxDxH)
2.8 x 5.2 x 1.1" (71 x 132 x 28 mm)
Weight
16.2 oz (460 g)
Packaging data
Package width
5.91" (150 mm)
Package depth
8.86" (225 mm)
Package height
2.36" (60 mm)
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 09:59:06
Uk has collected 1 expert review for StarTech.com HDMI over IP Extender with Audio and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%