location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Gigabit ExpressCard (10/100/1000 Mbps) Network Card 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit ExpressCard (10/100/1000 Mbps) Network Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC1000BT
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com Gigabit ExpressCard (10/100/1000 Mbps) Network Card 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - 1000 Mbit/s
  • - Chipset: Agere ET1310 Series
More>>>
Ports & interfaces
Connectivity technology *
Wired
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN
Yes
Design
Chipset
Agere ET1310 Series
System requirements
Compatible operating systems
Windows 2000/XP/XP x64/Vista
Weight & dimensions
Width
1.34" (34 mm)
Depth
4.41" (112 mm)
Height
0.492" (12.5 mm)
Weight
1.23 oz (35 g)
Packaging data
Package weight
3.17 oz (90 g)
Other features
Ports quantity
1
Brand Image Article code product Stock Price from
StarTech.com EC2000S network card Internal Ethernet 1000 Mbit/s StarTech.com EC2000S network card Internal Ethernet 1000 Mbit/s
(show image)
EC2000S Dual Port ExpressCard Gigabit Laptop Ethernet NIC Network Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s StarTech.com ST1000SPEXDP network card Internal Ethernet 1000 Mbit/s
(show image)
ST1000SPEXDP ST1000SPEXDP 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ST1000SPEX network card Internal Ethernet 2000 Mbit/s StarTech.com ST1000SPEX network card Internal Ethernet 2000 Mbit/s
(show image)
ST1000SPEX 1 Port PCI Express Gigabit Ethernet NIC Network Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)