More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Flash to IDE Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDE2CFINT
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
78306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Ports & interfaces
Host interface
*
CompactFlash
Output interface
*
IDE/ATA
Power
Power supply type
DC
Output voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Packaging data
Package weight
40 (tbc)
Logistics data
Case or master carton quantity
120 pc(s)
Other features
Connectivity technology
Wired
Brand | Image | Article code | product | Stock | Price from |
![]() |
(show image) |
SAT32MSATM | mSATA Drive to SATA Host Adapter for mSATA SSDs |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
MSAT2SAT3 | SATA Drive to mSATA Host Adapter for 2.5in / 3.5in SATA Drives |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SAT32MSATPEX | SATA to mSATA SSD Adapter w/ Full and Low Profile Brackets – SATA to Mini SATA Converter Card |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
IDE2SAT2 | IDE to SATA Hard Drive or Optical Drive Adapter - 40-Pin PATA to 2.5" SATA HDD/SSD/ODD Converter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
CF2IDE18 | 1.8" IDE to Single Compact Flash Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SAT2CF | SATA to Compact Flash Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
35BAYCF2IDE | 3.5in Drive Bay IDE to Single CF SSD Adapter Card Reader |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|