location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Blackwire 5210 Monaural USB-A Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Blackwire 5210 Monaural USB-A Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80R98AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497211108 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2025 00:36:37
The date of the most recent change of the data-sheet in Icecat's system
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY Blackwire 5210 Monaural USB-A Headset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Calls/Music Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Supraaural 32 Ω 90 dB
  • - Microphone type: Boom -38 dB
More>>>
Get great sound

When you can hear and be heard clearly, you get more work done. Tune out the inevitable workplace distractions with a headset full of features – soft, conforming ear cushions that provide passive noise canceling and a precisely tuned microphone masks nearby conversations.

Enjoy long lasting comfort

Your ears will thank you, especially after long conference calls. This headset is built to stay comfortable. Adjust it to fit the way you work. Need to move locations? The headset folds up for easy portability in the carrying case.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Monaural
Product color *
Black
Cable length
85.4" (2.17 m)
Signal-to-Noise Ratio (SNR)
118 dB
Hearing protection technologies
SoundGuard DIGITAL
Country of origin
China, Mexico
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Impedance
32 Ω
Headphone sensitivity
90 dB
Driver unit
1.1" (2.8 cm)
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-38 dB
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
MacOS
Country Distributor
Nederland 3 distributor(s)
México 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)