More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Trio 8300/8800 Expansion Microphones
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85X00AA

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497585865

Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
209512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Jun 2025 22:20:03
The date of the most recent change of the data-sheet in Icecat's system
Features
Product type
*
Interface adapter
Brand compatibility
*
POLY
Features
Compatibility
HP 200 Pro G4 22 All-in-One PC
HP 280 G4 Small Form Factor PC
HP 280 G5 Small Form Factor PC
HP 280 Pro G4 Small Form Factor PC
HP 280 Pro G5 Small Form Factor PC
HP 280 Pro G6 Microtower PC
HP 290 G2 Small Form Factor PC
HP 290 G3 Small Form Factor PC
HP All-in-One Desktop PC 24-cb0000i
HP All-in-One Desktop PC 24-cb1000i
HP All-in-One Desktop PC 27-cb1000i
HP All-in-One PC 22-dd0000a
HP All-in-One PC 22-dd0000i
HP All-in-One PC 22-dd1000i
HP All-in-One PC 22-dd2000i
HP All-in-One PC 24-df0000i
HP All-in-One PC 24-df1000i
HP Desktop PC M01-F3000a
HP ENVY 34 inch All-in-One Desktop PC 34-c1000
HP ENVY Desktop PC TE01-0000i
HP ENVY Desktop PC TE01-1000i
HP ENVY Desktop PC TE01-2000i
HP ENVY Desktop PC TE01-5000i
HP ENVY Desktop PC TE02-1000i
HP Envy Move 23.8 inch All-in-One PC
HP Pavilion 31.5 inch All-in-One Desktop PC 32-b1000i
HP Pavilion All-in-One PC 24-ca0000a
HP Pavilion All-in-One PC 24-ca2000i
HP Pavilion All-in-One PC 27-ca0000a
HP Pavilion All-in-One PC 27-ca2000i
HP Pavilion Desktop PC TP01-0000a
HP Pavilion Desktop PC TP01-0000i
HP Pavilion Desktop PC TP01-1000a
HP Pavilion Desktop PC TP01-1000i
HP Pavilion Desktop PC TP01-2000a
HP Pavilion Desktop PC TP01-2000i
HP Pavilion Desktop PC TP01-3000i
HP Pavilion Desktop PC TP01-4000i
HP Pavilion Desktop PC TP01-5000i
HP Pro SFF 280 G9 Desktop PC
HP Pro SFF 290 G9 Desktop PC
HP ProDesk 400 G7 Microtower PC
HP ProDesk 400 G7 Small Form Factor PC
HP ProDesk 600 G6 Small Form Factor PC
HP ProOne 240 23.8 inch G10 All-in-One Desktop PC
HP ProOne 240 23.8 inch G9 All-in-One Desktop PC
HP ProOne 245 23.8 inch G10 All-in-One Desktop PC
HP ProOne 600 G6 22 All-in-One PC
HP Slim Desktop PC S01-aF2000i
HP Slim Desktop PC S01-pF2000i
HP Slim Desktop PC S01-pF3000i
HP Slim Desktop PC S01-pF4000i
HP Z1 G9 Tower Desktop
HP Z2 Mini G9 Workstation Desktop PC
HP Z2 SFF G9 Workstation Desktop PC
HP Z2 Tower G9 Workstation Desktop PC
HP Z4 G5 Workstation Desktop PC
HP Z4 Rack G5 Workstation
HP Z6 G5 A Workstation Desktop PC
HP Z6 G5 Workstation Desktop PC
HP Z8 Fury G5 Workstation Desktop PC
HP Z8 G4 Workstation
HP Z8 G5 Workstation Desktop PC
HP ZBook Firefly 14 inch G10 A Mobile Workstation PC
HP ZBook Firefly 14 inch G10 Mobile Workstation PC
HP ZBook Firefly 16 inch G10 Mobile Workstation PC
HP ZBook Fury 16 G10 Mobile Workstation PC
HP ZBook Power 15.6 inch G10 A Mobile Workstation PC
HP ZBook Power 15.6 inch G10 Mobile Workstation PC
HP ZBook Power 15.6 inch G9 Mobile Workstation PC
HP ZBook Studio 16 inch G10 Mobile Workstation PC
HP ZBook Studio 16 inch G9 Mobile Workstation PC
HP ZCentral 4R Workstation
OMEN by HP 25L Gaming Desktop PC GT14-0000i
OMEN by HP 25L Gaming Desktop PC GT14-1000i
OMEN by HP 25L Gaming Desktop PC GT14-2000i
OMEN by HP 25L Gaming Desktop PC GT15-2000i
OMEN by HP 40L Gaming Desktop PC GT21-1000a
OMEN by HP 40L Gaming Desktop PC GT21-1000i
OMEN by HP 40L Gaming Desktop PC GT21-2000i
OMEN by HP 45L Gaming Desktop PC GT22-1000a
Victus by HP 15L Gaming Desktop PC TG02-0000a
HP 14 inch Laptop PC 14-d3000
HP 14 inch Laptop PC 14-em0000
HP 14 Laptop PC 14-d5000
HP 14-d0000 Laptop PC series
HP 14-f0000 Laptop PC series
HP 15 Laptop PC 15-e3000
HP 15-dw0000 Laptop PC
HP 15-dw1000 Laptop PC series
HP 15-dw2000 Laptop PC series
HP 15-dy0000 Laptop PC
HP 15-e1000 Laptop PC series
HP 15-f2000 Laptop PC series
HP 15.6 inch Laptop PC 15-d3000
HP 15.6 inch Laptop PC 15-d5000
HP 15.6 inch Laptop PC 15-e2000
HP 15.6 inch Laptop PC 15-fc0000
HP 15s-dr0000 Laptop PC
HP 15s-dr1000 Laptop PC series
HP 15s-dr2000 Laptop PC series
HP 15s-du0000 Laptop PC
HP 15s-du1000 Laptop PC series
HP 15s-du2000 Laptop PC series
HP 15s-dy0000 Laptop PC
HP 15s-dy2000 Laptop PC series
HP 17 Laptop PC 17-cp2000
HP 17 Laptop PC 17-cp3000
HP 17.3 inch Laptop PC 17-cp0000
HP 240 14 inch G10 Notebook PC
HP 240 14 inch G9 Notebook PC
HP 240 G8 Notebook PC
HP 245 14 inch G10 Notebook PC
HP 245 14 inch G9 Notebook PC
HP 250 15.6 inch G10 Notebook PC
HP 250 15.6 inch G9 Notebook PC
HP 250 G8 Notebook PC
HP 255 15.6 inch G10 Notebook PC
HP 255 15.6 inch G9 Notebook PC
HP 470 17 inch G10 Notebook PC
HP Dragonfly 13.5 inch G4 Notebook PC
HP Elite x2 G8 Tablet
HP Elite x360 1040 14 inch G10 2-in-1 Notebook PC
HP Elite x360 1040 14 inch G9 2-in-1 Notebook PC
HP Elite x360 830 13 inch G10 2-in-1 Notebook PC
HP Elite x360 830 13.3 inch G9 2-in-1 Notebook PC
HP EliteBook 1040 14 inch G10 Notebook PC
HP EliteBook 1040 14 inch G9 Notebook PC
HP EliteBook 630 13 inch G9 Notebook PC
HP EliteBook 630 13.3 inch G10 Notebook PC
HP EliteBook 640 14 inch G10 Notebook PC
HP EliteBook 640 14 inch G9 Notebook PC
HP EliteBook 645 14 inch G10 Notebook PC
HP EliteBook 645 14 inch G9 Notebook PC
HP EliteBook 650 15.6 inch G10 Notebook PC
HP EliteBook 650 15.6 inch G9 Notebook PC
HP EliteBook 655 15.6 inch G10 Notebook PC
HP EliteBook 830 13 inch G10 Notebook PC
HP EliteBook 830 13.3 inch G9 Notebook PC
HP EliteBook 835 13 inch G10 Notebook PC
HP EliteBook 840 14 inch G10 Notebook PC
HP EliteBook 840 14 inch G9 Notebook PC
HP EliteBook 840 G8 Notebook PC
HP EliteBook 845 14 inch G10 Notebook PC
HP EliteBook 845 14 inch G9 Notebook PC
HP EliteBook 850 G8 Notebook PC
HP EliteBook 860 16 inch G10 Notebook PC
HP EliteBook 860 16 inch G9 Notebook PC
HP EliteBook 865 16 inch G10 Notebook PC
HP ENVY 16 inch Laptop PC 16-h0000
HP ENVY 16 inch Laptop PC 16-h1000
HP Envy x360 15.6 inch 2-in-1 Laptop PC 15-fh0000
HP Laptop PC 14-d2000
HP Laptop PC 15-dw3000
HP Laptop PC 15-dw4000
HP Laptop PC 15s-du3000
HP Laptop PC 15s-dy3000
HP Pavilion 14 Laptop PC 14-dv2000
HP Pavilion 15 Laptop PC 15-eh2000
HP Pavilion 15 Laptop PC 15-eh3000
HP Pavilion 15.6 inch Laptop PC 15-eh1000
HP Pavilion Aero 13 Laptop PC 13-be2000
HP Pavilion Laptop PC 15-eg2000
HP Pavilion Laptop PC 15-eg3000
HP Pavilion Plus 14 inch Laptop PC 14-eh1000
HP Pavilion x360 14 Convertible PC 14-dy1000
HP Pavilion x360 15 Convertible PC 15-er1000
HP Pro x360 435 13.3 inch G10 Notebook PC
HP ProBook 440 14 inch G10 Notebook PC
HP ProBook 440 14 inch G9 Notebook PC
HP ProBook 445 14 inch G10 Notebook PC
HP ProBook 445 14 inch G9 Notebook PC
HP ProBook 450 15.6 inch G10 Notebook PC
HP ProBook 450 15.6 inch G9 Notebook PC
HP ProBook 455 15.6 inch G10 Notebook PC
HP ProBook 455 15.6 inch G9 Notebook PC
HP Spectre x360 13.5 inch 2-in-1 Laptop PC 14-ef0000
HP Spectre x360 13.5 inch 2-in-1 Laptop PC 14-ef2000
HP Spectre x360 14 inch 2-in-1 Laptop PC 14-eu0000
HP Spectre x360 16 inch 2-in-1 Laptop PC 16-aa0000
HP Spectre x360 16 inch 2-in-1 Laptop PC 16-f2000
HP Stream 11 Laptop PC 11-ak2000
HP Stream 11-ak0000 Laptop PC
HP Stream 11-ak1000 Laptop PC
OMEN 15-en0000 Laptop PC Series
OMEN 15.6 inch Gaming Laptop PC 15-en1000
OMEN 17.3 inch Gaming Laptop PC 17-ck2000
OMEN 17.3 inch Gaming Laptop PC 17-cm2000
OMEN by HP 16.1 inch Gaming Laptop 16-n0000
Victus by HP 16.1 inch Gaming Laptop PC 16-d1000
Product color
Black
Packaging data
Package width
7.48" (190 mm)
Package depth
8.27" (210 mm)
Package height
2.17" (55 mm)
Package weight
10.6 oz (300 g)
1
Country | Distributor |
---|---|
![]() |
5 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
9 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.