location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Vertical mouse R-Go HE Basic, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vertical mouse R-Go HE Basic, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOHEBAMRWL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491842
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 250679
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2025 09:16:18
The date of the most recent change of the data-sheet in Icecat's system
Certificate of Ergonomics (AGR) (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
R-Go Tools RGOHEBAMRWL user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Vertical mouse R-Go HE Basic, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office 1750 DPI Gray
  • - Right-hand Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - Rechargeable Lithium-Ion (Li-Ion) 500 mAh
More>>>
Vertical design -  For a natural and relaxed posture
Vertical design - For a natural and relaxed posture

The R-Go HE Basic mouse has an ergonomic vertical shape, which ensures that your arm and hand have a natural, relaxed posture. This natural "thumb up" posture stimulates larger mouse movements, which are healthier than small movements from the wrist. This way you relieve small muscles and tendons in the wrist and hand and can prevent annoying pain symptoms such as RSI. Make sure you do not set the cursor speed of the mouse too sensitive, otherwise you will probably still make small cramped movements. This mouse is purposely designed to be lightweight, so you need less muscle tension to move it.

Supports all finger -  Comfortable grip
Supports all finger - Comfortable grip

This vertical mouse has a round design and fits perfectly in your hand. Your hand is optimally supported and the grip feels natural and relaxed. The HE Basic mouse has special support surfaces for your thumb and little finger. This prevents the fingers from sliding down during mouse usage and you need even less muscle tension. Mousing has never been so comfortable!

With Bluetooth connection -  Optimal wireless working
With Bluetooth connection - Optimal wireless working

Never bother with tight cables again! This wireless HE Basic mouse makes mouse usage even easier. The mouse easily connects to your device via Bluetooth and has a rechargeable Li-Ion battery.

Mouse
Number of scroll wheels
1
Purpose *
Office
Connectivity technology *
Wireless
Device interface *
Bluetooth
Movement resolution *
1750 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
3
Silent click
Yes
Customizable movement resolution
Yes
Number of movement resolution modes
3
Design
Form factor *
Right-hand
Ergonomic design
Yes
Vertical design
Yes
Product color *
Gray
Material
Plastic
Thumb rest
Yes
Power
Power source *
Batteries
Rechargeable
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
500 mAh
Battery life (max)
50 h
USB Type-C charging port *
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
3.27" (83 mm)
Depth
4.13" (105 mm)
Height
2.99" (76 mm)
Weight
3.42 oz (97 g)
Battery width
0.795" (2.02 cm)
Battery depth
1.2" (3.05 cm)
Battery height
0.354" (9 mm)
Battery weight
0.353 oz (10 g)
Packaging data
Quantity per pack *
1 pc(s)
Other features
Warranty period
2 year(s)
Brand Image Article code product Stock Price from
NGS MUSK mouse Universal Ambidextrous USB Type-A Laser 1200 DPI NGS MUSK mouse Universal Ambidextrous USB Type-A Laser 1200 DPI
(show image)
NGS-MOUSE-1419 MUSK 0.00
(excl. VAT)
0 (incl. VAT)
NGS SAMSARA mouse Universal Right-hand USB Type-A Laser 3200 DPI NGS SAMSARA mouse Universal Right-hand USB Type-A Laser 3200 DPI
(show image)
NGS-MOUSE-1407 SAMSARA 0.00
(excl. VAT)
0 (incl. VAT)
Nordic Gaming

Nordic Gaming Stealth mouse 19000 DPI
(show image)
999893623 Stealth 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 530 mouse Office Ambidextrous RF Wireless Optical 1200 DPI Lenovo 530 mouse Office Ambidextrous RF Wireless Optical 1200 DPI
(show image)
GY51C95746 530 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 530 mouse Office Ambidextrous RF Wireless Optical 1200 DPI Lenovo 530 mouse Office Ambidextrous RF Wireless Optical 1200 DPI
(show image)
GY50Z18991 530 0.00
(excl. VAT)
0 (incl. VAT)
Hama 00173041 mouse Universal Right-hand RF Wireless + Bluetooth Optical 1600 DPI Hama 00173041 mouse Universal Right-hand RF Wireless + Bluetooth Optical 1600 DPI
(show image)
00173041 00173041 0.00
(excl. VAT)
0 (incl. VAT)
Hama WM-450 mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI Hama WM-450 mouse Office Right-hand RF Wireless + Bluetooth Optical 1600 DPI
(show image)
00173040 WM-450 0.00
(excl. VAT)
0 (incl. VAT)
Hama WM-400 mouse Office Right-hand RF Wireless Optical 1600 DPI Hama WM-400 mouse Office Right-hand RF Wireless Optical 1600 DPI
(show image)
00173039 WM-400 0.00
(excl. VAT)
0 (incl. VAT)
Hama WM-400 mouse Office Right-hand RF Wireless Optical 1600 DPI Hama WM-400 mouse Office Right-hand RF Wireless Optical 1600 DPI
(show image)
00173038 WM-400 0.00
(excl. VAT)
0 (incl. VAT)
Hama WM-400 mouse Office Right-hand RF Wireless Optical 1600 DPI Hama WM-400 mouse Office Right-hand RF Wireless Optical 1600 DPI
(show image)
00173037 WM-400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
United Kingdom 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
România 1 distributor(s)
Danmark 1 distributor(s)