location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PHC 5332 rack accessory Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phasak 1U Fixed Tray for 19" 320 mm rack cabinet - PHC 5332
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHC 5332
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922044238
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:00:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Phasak PHC 5332 rack accessory Tray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tray Black
  • - Steel
  • - 2U
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
Phasak

Phasak PHC 5280 rack accessory Tray
(show image)
PHC 5280 Tray 19" fixed perforated 1U Phasak 19" 800 mm - PHC 52680 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5210 rack accessory Tray
(show image)
PHC 5210 Tray 19" fixed perforated 1U Phasak 19" 1000 mm - PHC 5210 0.00
(excl. VAT)
0 (incl. VAT)
Phasak

Phasak PHC 5260 rack accessory Tray
(show image)
PHC 5260 Tray 19" fixed perforated 1U Phasak 19" 600 mm - PHC 5260 0.00
(excl. VAT)
0 (incl. VAT)