location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip® 250MB ATAPI Drive 20-Pack beige Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip® 250MB ATAPI Drive 20-Pack beige
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30070
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:39:36
The date of the most recent change of the data-sheet in Icecat's system
Performance
Product type *
Storage drive
Media type *
Zip disk
Interface *
IDE (ATAPI)
Internal *
Yes
Storage
Storage capacity
250 MB
Weight & dimensions
Width
6.44" (163.6 mm)
Depth
3.99" (101.4 mm)
Height
1" (25.4 mm)
Other features
Seek time
29 ms
Brand Image Article code product Stock Price from
Iomega Zip 750MB Atapi internal drive Storage drive Zip disk Iomega Zip 750MB Atapi internal drive Storage drive Zip disk
(show image)
31028000 Zip 750MB Atapi internal drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk
(show image)
31039500 Zip 250MB USB-Powered Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip® 250MB USB-Powered Drive nodisk Storage drive Zip disk Iomega Zip® 250MB USB-Powered Drive nodisk Storage drive Zip disk
(show image)
32828 Zip® 250MB USB-Powered Drive nodisk 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk
(show image)
32399 Zip® 750MB USB 2.0 Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip® 750MB FireWire Drive Storage drive Zip disk Iomega Zip® 750MB FireWire Drive Storage drive Zip disk
(show image)
32476 Zip® 750MB FireWire Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip® 750MB ATAPI Drive Storage drive Zip disk Iomega Zip® 750MB ATAPI Drive Storage drive Zip disk
(show image)
32475 Zip® 750MB ATAPI Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk
(show image)
32493 Zip® 750MB ATAPI Drive 20-Pack beige 0.00
(excl. VAT)
0 (incl. VAT)