location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slate 2 Intel Atom® 32 GB 8.9" 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG725EA#ABH
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 284368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2024 09:45:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Slate 2 Intel Atom® 32 GB 8.9" 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Black
  • - 8.9" 1024 x 600 pixels
  • - Intel Atom® 1.5 GHz
  • - 32 GB SSD Card reader integrated
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 30 Wh 6 h
  • - Windows 7 Professional 32-bit
More>>>
Display
Display diagonal *
8.9"
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Touch technology
Multi-touch
Processor
Processor family *
Intel Atom®
Processor frequency *
1.5 GHz
Processor cache
0.512 MB
Motherboard chipset
Intel SM35 Express
Processor front side bus
667 MHz
Memory
Internal memory *
2 GB
Maximum internal memory
2 GB
Memory clock speed
800 MHz
Storage
Internal storage capacity *
32 GB
Card reader integrated *
Yes
Compatible memory cards
SD
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
GMA 600
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Audio system
SRS Premium Sound
Camera
Built-in camera
Yes
Main camera resolution (numeric)
3 MP
Maximum video resolution
1024 x 600 pixels
Second camera
No
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
USB 2.0 ports quantity
1
Microphone in
Yes
Headphone out
Yes
DC-in jack
Yes
Design
Form factor *
Slate
Product color *
Black
Performance
GPS (satellite)
No
Position location *
No
Country of origin
China
Software
Platform *
Windows
Operating system architecture
32-bit
Operating system version
Professional
Operating system installed *
Windows 7 Professional
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
30 Wh
Number of battery cells
2
Battery life (max)
6 h
Power
AC adapter power
30 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
19 V
Weight & dimensions
Width
9.21" (234 mm)
Depth
0.591" (15 mm)
Height
5.91" (150 mm)
Weight
24.3 oz (690 g)
Other features
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:02:21
Uk has collected 22 expert reviews for HP Slate 2 Intel Atom® 32 GB 22.6 cm (8.9") 2 GB Wi-Fi 4 (802.11n) Windows 7 Professional Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-01 03:02:20
After a long hiatus and the ill-fated, webOS-based TouchPad, HP is back in the tablet game with the Slate 7. It's a low-priced 7in Android tablet targeted squarely at consumers. The Slate 7's competitive price tag makes it worth an initial look, but lo...
Good Competitive price tag, Relatively stock Android UI, Decent build quality...
Bad Horrible display, Questionable performance, Poor cameras...
Bottom line The HP Slate 7's competitive price tag makes it worth an initial look, but it only proves that looks can be deceiving. It's let down by an extremely poor display and questionable performance...
50%
v3.co.uk
Updated:
2013-08-01 03:02:20
With the iPad well established in businesses and Android tablets such as the Asus Eee Pad Transformer Prime offering a solid and workable keyboard dock, you might wonder whether the good old Windows-based tablet has any traction at all for modern busin...
Good Small and portable, runs fullWindows applications, dock offers additional ports including HDMI, solid build...
Bad Short on internal memory, no Ethernet connectivity, Atom processor is a little sluggish, Rating:...
Bottom line The HP Slate 2 is a solidly built 8.9in Windows tablet responsive to both touch and stylus input. Business customers may be drawn by its small size and portability, plus support for full Windows applications. Modest specifications mean it won't suit ev...
60%
zdnet.co.uk
Updated:
2013-08-01 03:02:20
The 8.9in. HP Slate 2 is neat and compact Windows 7 tablet that's available with a high-quality stylus and a docking stand. Organisations running bespoke Windows applications whose focus is data capture or mobile use should consider the Slate 2, so lon...
Good Compact, with robust build quality, Touchscreen navigation via finger or optional stylus, Optional docking stand...
Bad Limited internal storage, Mobile broadband is optional rather than standard, Battery life could be better, Processor is underpowered for some tasks, No Ethernet port on tablet or optional docking stand, No keyboard dock...
69%
notebookcheck.net
Updated:
2013-08-01 03:02:20
Despite the steadily growing multitude of apps for both platforms, there are still some buyers, especially in the business world, who are forced to stick with Windows - be it just for the Office package or for specifically developed software. HP is one of...
Good Good manufacturing, Passive cooling, Fast SSD, x86 Platform, Integrated UMTS, Diverse security features...
Bad Quite bulky and heavy, Very low performance abilities, Dark display with TN panel, High generation of heat, Windows 7 for tablet use only recommendable in limited circumstances...
Bottom line HP Slate 2How wonderful it could be The whole diversity of the x86 platform on a compact tablet, total compatibility with the available peripheral devices, independence from the marketplaces in Android and iOS. The appeal of devices like the HP Slate 2 is...
80%
zdnet.com
Updated:
2015-04-17 03:16:53
Hewlett Packard's foray into tablets following its webOS purchase was short lived, the HP TouchPad barely seeing the light of day before being withdrawn from sale — along with the webOS smartphones that HP had only recently bought from Palm.But webOS isn'...
Good Compact, with robust build quality, Touchscreen navigation via finger or optional stylus, Optional docking stand...
Bad Limited internal storage, Mobile broadband is optional rather than standard, Battery life could be better, Processor is underpowered for some tasks, No Ethernet port on tablet or optional docking stand, No keyboard dock...
Bottom line The 8.9in. HP Slate 2 is neat and compact Windows 7 tablet that's available with a high-quality stylus and a docking stand. Organisations running bespoke Windows applications whose focus is data capture or mobile use should consider the Slate 2, so long a...
69%