location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R750xs server 960 GB Rack (2U) Intel Xeon Silver 4310 2.1 GHz 64 GB DDR4-SDRAM 1800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R750xs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7YVN4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184760628
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 11:02:59
The date of the most recent change of the data-sheet in Icecat's system
Dell EMC PowerEdge R750xs BIOS and UEFI Reference Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller Remote Services Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Strain Relief Bar Installation Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Host Bus Adapter User's Guide HBA 355 and 350 Series (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Systems Management Overview Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 7YVN4 user manual (38.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setting Up Dell EMC PowerEdge Server Using Lifecycle Controller (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lifecycle Controller User's Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell PowerEdge RAID Controller S150 User’s Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Rack Installation Guide B22 Rails (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 Attribute Registry (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell EMC R750xs Statement of Volatility (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PowerEdge R750xs Information Update - Tech Sheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 RACADM CLI Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Integrated Dell Remote Access Controller 9 User's Guide (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cable Management Arm Installation Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cabling instructions for -48 to -60 DC power supply (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Rack Installation Guide B21 Rails (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R750xs server 960 GB Rack (2U) Intel Xeon Silver 4310 2.1 GHz 64 GB DDR4-SDRAM 1800 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Xeon Silver 4310 2.1 GHz
  • - 64 GB DDR4-SDRAM 2 x 32
  • - 960 GB
  • - Rack (2U) 1800 W
More>>>
Your innovation engine
Your innovation engine

The Dell EMC PowerEdge R750xs is a 2U, dual-socket, feature-optimized server with an ideal selection of CPU, I/O and storage performance for scale-out.

Purpose-built 2U for growing scale-out solutions
Purpose-built 2U for growing scale-out solutions

The Dell EMC PowerEdge R750xs with 3rd Generation Intel® Xeon® Scalable processors is designed for virtualization, medium VM density or VDI, and software-defined storage node workloads.

- Supports up to 32 cores per CPU, and up to 16x DDR4 RDIMMs at up to 3200 MT/s
- Built for fast growing solutions with an optimal footprint and up to 24 drives for SDS deployments
- Manage with iDRAC9 Enterprise, OpenManage Enterprise and Plugins, iDRAC Direct, and Quick Sync 2.0
- Full-stack management integration with Microsoft, VMware, ServiceNow, Ansible and many other tools for on-premises, edge and cloud environments

OpenManage systems management
OpenManage systems management

The Dell EMC OpenManage systems management portfolio helps tame the complexity of your IT environment with tools and solutions to discover, monitor, manage, update, and deploy your PowerEdge infrastructure.

Intelligent Automation
Intelligent Automation

PowerEdge and OpenManage solutions integrate tools across the portfolio to help organizations automate the server lifecycle, optimize operations, and scale efficiently.

Built-in security
Built-in security

Dell EMC PowerEdge servers are made with a cyber resilient architecture that builds in security at every phase of the product lifecycle, from the silicon root of trust and secured component verification, to signed firmware and drift detection, to BIOS recovery.

Dell EMC offers complete end-to-end services

Optimizing the IT lifecycle is vital. We have expert services for all lifecycle phases that save you time and resources, reduce effort, and improve your IT experience.

Consulting
Consulting

Consulting services give expert guidance to help you grow, optimize and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Support
Support

Gain the freedom to focus on your business transformation with the support expertise and insights Dell EMC is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and a Technology Service Manager.

Deployment
Deployment

ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Residency Service provides ongoing transition assistance to accelerate adoption. Trust our experts to lead deployments from basic hardware installations through planning, configuration and complex integrations to help you achieve business outcomes today and tomorrow.

Education
Education

Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilize your new technology to its full potential.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
3rd Generation Intel® Xeon® Scalable
Processor model *
4310
Processor frequency *
2.1 GHz
Processor boost frequency
3.3 GHz
Processor cores
12
Processor cache
18 MB
Number of processors installed
2
System bus rate
10.4 GT/s
Processor threads
24
Maximum internal memory supported by processor
512 GB
Memory
Internal memory *
64 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Registered (buffered)
Memory ranking
2
Memory slots
16x DIMM
Memory layout (slots x size)
2 x 32 GB
Memory data transfer rate
3200 MT/s
Maximum internal memory *
1 TB
Storage
Total storage capacity *
960 GB
Number of SSDs installed
2
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
RAID support *
Yes
Supported RAID controllers
PERC H755
Hot-Plug support
Yes
Optical drive type *
No
Internal drive bays
8
Supported storage drive interfaces
SAS, Serial ATA
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Network
LAN controller
Broadcom 57412
Ethernet LAN
Yes
Ethernet interface type
10 Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Design
Chassis type *
Rack (2U)
Product color
Black
Rack rails
Yes
Bezel
Yes
Performance
Remote administration
iDRAC9, Enterprise 15G
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu Server LTS Citrix Hypervisor Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Power
Redundant power supply (RPS) support *
Yes
Power supply *
1800 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
2
Power supply input voltage
200 - 240 V
Power cable length
78.7" (2 m)
Power cable connector 1
C15 coupler
Power cable connector 2
C14 coupler
Power cable current
10 A
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 472440.9" (0 - 12000 m)
Carbon footprint
Total carbon footprint (kg of CO2e)
8930
Total carbon emissions, standard deviation (kg of CO2e)
4770
Carbon emissions, manufacturing (kg of CO2e)
1037.4
Carbon emissions, logistics (kg of CO2e)
162
Carbon emissions, energy usage (kg of CO2e)
7700
Carbon emissions, end-of-life (kg of CO2e)
25.9
Total carbon emissions, w/o use phase (kg of CO2e)
1230
PAIA version
1.3.2, 2022
Weight & dimensions
Width
19" (482 mm)
Depth
28.4" (721.6 mm)
Height
3.42" (86.8 mm)
Technical details
Supported storage drives form factor (internal)
3.5"
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
España 1 distributor(s)