location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW520H Headset Wired Head-band Gaming Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW520H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-BBBD show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2025 18:48:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Alienware AW520H Headset Wired Head-band Gaming Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray Gaming Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Circumaural 20 - 40000 Hz 32 Ω 117 dB
  • - Microphone type: Boom -40 dB
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product color *
Gray
Volume control
Rotary
Cable color
Black
Backlight
Yes
Backlight color
Red/Green/Blue
LED indicators
Yes
Sound pressure level (max)
117 dB
Signal-to-Noise Ratio (SNR)
61 dB
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Headphones
Maximum input power
30 mW
Ear coupling *
Circumaural
Headphones
Headphone frequency
20 - 40000 Hz
Impedance
32 Ω
Headphone sensitivity
117 dB
Driver unit
1.57" (4 cm)
Microphone
Microphone type *
Boom
Microphone sensitivity
-40 dB
Microphone direction type
Unidirectional
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
4.35" (110.5 mm)
Depth
7.28" (184.8 mm)
Height
8.46" (214.8 mm)
Weight
10.5 oz (297 g)