location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart One for Microsoft Team Rooms
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12BS0005MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532752047 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 16:36:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bluetooth
  • - Built-in speaker(s) RMS rated power: 30 W
  • - Internal memory: 16384 MB Total storage capacity: 256 GB
  • - Ethernet LAN 1000 Mbit/s Wi-Fi
  • - Black
More>>>
<p>Powered by a winning combo: Windows &amp; Intel vPro<sup>®</sup></p>

Powered by a winning combo: Windows & Intel vPro®

Designed for small-to-medium-sized workspaces, the ThinkSmart One is unlike any other videoconferencing bar. No need for an external computing device, as Windows 10 IoT Enterprise and 11th Gen Intel® Core™ processor with Intel vPro® know-how are built-in. This cloud-based technology, along with hardware-enhanced security and manageability, ensures your IT teams can easily oversee everything, while minimizing any disruption and reducing support costs. ThinkSmart One delivers seamless meeting experiences and a higher return on your investment.

<p>Premium remote management</p>

Premium remote management

ThinkSmart One boasts our cloud-based management software, ThinkSmart Manager Premium*. This versatile software, which is included free for the first year, enables your IT teams to easily view and manage all ThinkSmart devices on a single screen, from anywhere. Leveraging the remote management capabilities of the Intel vPro® platform, IT can proactively monitor devices to obtain real-time status, deploy updates, configure, and enhance security.ThinkSmart One + Controller includes one year of ThinkSmart Manager Premium with your purchase. After a year, you can choose to continue Premium service for an additional fee or downgrade to Basic service. Learn more about ThinkSmart Manager.

<p>One bar that does it all</p>

One bar that does it all

With Windows-based computing built in, ThinkSmart One is self-contained. This smart bar boasts a high-res camera with an extra-wide field of view and smart features like auto-zoom, auto-frame, people counting, speaker tracking, and whiteboard awareness. Expect sharp contrast, vivid colors, and brighter images even in low-light environments. As for sound, stereo speakers deliver crisp clarity with high-volume capacity and range, while 8 mics with both echo and noise cancellation and 180-degree coverage ensure everyone is heard loud and clear.

<p>Collaborate with the touch of a finger</p>

Collaborate with the touch of a finger

The ThinkSmart Controller is a stunning 10.1″ HD display with 10-point multitouch. It includes the familiar Microsoft Teams interface, with its easy-to use navigation for initiating and controlling meetings, and sharing content. One-touch join function gets your meetings up and running instantly, and thanks to the antiglare and antifingerprint finish, the display is sure to remain smudge-free and looking good.

<p>Hang it your way</p>

Hang it your way

The ThinkSmart One integrated bar includes a wall-mount bracket that enables you to tilt the bar up or down by 10 degrees or leave it level. Simply adjust it to best suit your needs. What’s more, the bracket remains hidden when mounted, providing a clean aesthetic in any meeting room.

<p>Warranty Upgrades</p>

Warranty Upgrades

Onsite Service maximizes PC uptime and productivity by providing convenient, fast repair service at your place. In addition, with Tech Install CRU service the installation of all internal Customer Replaceable Unit (CRU) parts will be done on your behalf by a trained technician.1

Warranty Extensions

This fixed-term, fixed-cost service and Sealed Battery warranty extensions help you accurately budget for PC expenses, protect your investment, and lower the cost of ownership over time.1

Keep Your Drive

Retain your drive if it should happen to fail, giving you the peace of mind of knowing that your valuable data is secure.1, 2

Performance
Number of cameras
1
Bluetooth
Yes
Bluetooth version
5.0
Product color *
Black
Audio
Built-in speaker(s)
Yes
Number of speakers
2
RMS rated power
30 W
Memory
Internal memory
16384 MB
Storage media type
SSD
Total storage capacity
256 GB
Ports & interfaces
HDMI ports quantity
3
HDMI output ports quantity
2
HDMI input ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Camera
Privacy camera
Yes
Privacy type
Privacy shutter
Microphone
Number of microphones
8
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Computer system
Processor family
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model
i5-1145G7E
Operating system installed
Windows 11 IoT Enterprise GAC
Power
Power consumption (typical)
135 W