location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco SM8885/00R1 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM8885/00R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM8885/00R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389021602
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2025 03:17:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Saeco SM8885/00R1 coffee maker Fully-auto Espresso machine 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1.7 L
  • - Coffee beans, Ground coffee
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1500 W
  • - Stainless steel
More>>>
Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Number of grinder settings
12
Coffee beans capacity
15.9 oz (450 g)
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Milk tank
Yes
Hot water system *
Yes
Number of temperature settings
3
Fast heat
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans, Ground coffee
Automatic anti-calc
Yes
Dishwasher-proof parts
Yes
Filter compatibility
AquaClean
Cooking functions & programs
Multi beverage *
Yes
Number of programs
22
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ristretto making
Yes
Cooking functions & programs
Latte making
Yes
Espresso Macchiato making
Yes
Latte Macchiato making
Yes
Lungo making
Yes
Caffe Crema making
Yes
Hot milk making
Yes
Flat White making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Display type
TFT
Color display
Yes
Removable water tank
Yes
Product color *
Stainless steel
Removable drip tray
Yes
Drip tray capacity
700 ml
Removable brewing/infusion unit
Yes
Drip/spout light
Yes
Power
Power *
1500 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
11.3" (287 mm)
Depth
19.2" (487 mm)
Height
15.6" (396 mm)
Weight
24.3 lbs (11 kg)
Technical details
Maximum cup height
5.91" (15 cm)