location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo HD6592/85R1 coffee maker Combi coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD6592/85R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD6592/85R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389022616
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 16:43:46
The date of the most recent change of the data-sheet in Icecat's system
Eco passport (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Senseo HD6592/85R1 coffee maker Combi coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Combi coffee maker 1 L
  • - Coffee pod, Ground coffee
  • - 7 cups 1 bar
  • - Adjustable coffee strength
  • - Coffee making
  • - 1450 W
  • - Red
More>>>
Performance
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup, Thermos
Capacity in cups *
7 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Hot water system *
No
Appliance placement *
Countertop
Product type *
Combi coffee maker
Water tank capacity *
1 L
Coffee input type *
Coffee pod, Ground coffee
Brewing time (1 cup)
30 s
Refurbished
Yes
Descaling light indicator
Yes
Country of origin
Romania
Cooking functions & programs
Coffee making
Yes
Caffe Crema making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Water level indicator
Yes
Ergonomics
Removable water tank
Yes
Product color *
Red
Removable drip tray
Yes
Cord length
31.5" (0.8 m)
Detachable filter holder
Yes
Power
Power *
1450 W
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Width
5.91" (150 mm)
Depth
15.7" (400 mm)
Height
10.6" (270 mm)
Weight
3.86 lbs (1.75 kg)
Packaging data
Package width
18.3" (466 mm)
Package depth
9.53" (242 mm)
Package height
12.7" (322 mm)
Package weight
5.29 lbs (2.4 kg)
Package weight
5.29 lbs (2.4 kg)
Brand-specific features
Brand specific technologies
Crema Plus Technology
Technical details
Warranty period
2 year(s)