location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Senseo Viva Café HD7826/40 coffee maker Pod coffee machine 0.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Senseo Check ‘Senseo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Café
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7826/40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7826/40
Category:
Machine used to make coffee.
Coffee Makers Check ‘Senseo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Senseo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 20:59:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Senseo Viva Café HD7826/40 coffee maker Pod coffee machine 0.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Pod coffee machine 0.9 L
  • - Coffee pod
  • - 6 cups 1 bar
  • - 1450 W
  • - Violet
More>>>
Performance
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
6 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Hot water system *
No
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0.9 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Cooking functions & programs
Multi beverage *
No
Caffe Crema making
Yes
Ergonomics
Control type *
Buttons
Ergonomics
Built-in display *
No
Product color *
Violet
Removable drip tray
Yes
Cord length
31.5" (0.8 m)
Calc indicator
Yes
Power
Power *
1450 W
AC input voltage
220–240
AC input frequency
50 Hz
Power consumption (standby)
0.36 W
Weight & dimensions
Width
7.48" (190 mm)
Depth
12.2" (310 mm)
Height
13.4" (340 mm)
Weight
4.19 lbs (1.9 kg)
Packaging data
Package width
14.4" (365 mm)
Package depth
9.06" (230 mm)
Package height
15" (380 mm)