location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

upcycle it Lenovo ThinkPad L13 (Refurbished) A Intel® Core™ i5 i5-10210U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Nordic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
upcycle it Check ‘upcycle it’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo ThinkPad L13 (Refurbished) A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LAP-L13-MX-A002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5713552024961
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘upcycle it’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by upcycle it: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2025 12:21:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points upcycle it Lenovo ThinkPad L13 (Refurbished) A Intel® Core™ i5 i5-10210U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Nordic Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-10210U 1.6 GHz Processor cores: 4
  • - 13.3" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Ethernet LAN 1000 Mbit/s Bluetooth
  • - 65 W
  • - Windows 11 Pro 64-bit
More>>>
When we look good, you look good
When we look good, you look good

We’ve redesigned the look and feel of the ThinkPad L13—the bezel has been greatly reduced to yield a much cleaner, smarter display. A choice between Silver and Black provides style, and with a starting weight of just 1.38kg, you’ll want to take it everywhere.

We’ve got your back—and your front
We’ve got your back—and your front

Keep your data and your privacy safe with our comprehensive suite of ThinkShield security features. Discrete Trusted Platform Module (dTPM) encrypts data and works in conjunction with Windows security. ThinkShutter blocks the lens on both the IR and HD cameras. And the fingerprint reader uses biometrics to log you in with a simple touch.

When waiting isn’t an option
When waiting isn’t an option

The ThinkPad L13 laptop features WiFi-6 certification, the fastest WiFi ever. It’s built to handle larger capacity, especially when running in crowded environments—so no waiting or buffering. With a battery that runs up to 14 hours and includes Rapid Charge, this device is ready for anything.* * Based on testing with MobileMark 2014. Battery life varies significantly with settings, usage, and other factors.

Built for life’s extremes
Built for life’s extremes

The ThinkPad L13 laptop is tested against 12 military-grade requirements and more than 200 quality checks to ensure it runs in extreme conditions. From the Arctic wilderness to desert dust storms, from zero gravity to spills and drops, you can trust this laptop to handle whatever life throws your way.

Crystal clear
Crystal clear

The ThinkPad L13 laptop features Dolby Audio Premium®, which delivers crystal-clear audio when watching videos or taking a call. And dual far-field mics ensure that you’ll be heard clearly on every call as well.

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Aluminum, Glass Fibre Reinforced Polymer (GFRP)
Intel® vPro™ Platform Eligibility
No
Refurbished
Yes
Refurbished grade
Grade A
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Dual-screen
No
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10210U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41
Audio
Audio chip
Synaptic CX11880
Audio system
Dolby Audio Premium
Number of built-in speakers
2
Speaker power
2 W
Built-in subwoofer
No
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Auto focus
No
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Network
Ethernet LAN data rates
1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Docking connector
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Keyboard language
Nordic
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
195436
Battery
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13" (329 mm)
Depth
8.94" (227 mm)
Height
0.744" (18.9 mm)
Weight *
3.22 lbs (1.46 kg)
Packaging content
AC adapter included *
Yes
Manual
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84713000
Other features
3D
No
Maximum internal memory (64-bit)
8 GB