location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 8003LMib Cent1600 512MB 60GB 15" 0.5 GB DDR-SDRAM AMD Radeon 9700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate 8003LMib Cent1600 512MB 60GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T4706.071
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 8003LMib Cent1600 512MB 60GB 15" 0.5 GB DDR-SDRAM AMD Radeon 9700
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15" 1400 x 1050 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 60 GB
  • - AMD Radeon 9700
  • - 5 h
More>>>
Display
Display diagonal *
15"
Display resolution *
1400 x 1050 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
AMD Radeon 9700
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Audio system with two built-in speakers and microphone; SoundBlaster-Pro and MS-Sound compatible
Optical drive
DVD read speed
8x
DVD write speed
4x
DVD rewrite speed
2x
CD read speed
24x
CD write speed
16x
CD rewrite speed
8x
Network
Networking features
Integrated 10/100/1000 Mbps Fast Ethernet, Wake-on-LAN Ready
Ports & interfaces
I/O ports
4 x USB 2.0 1 x Infrared (FIR) 1 x VGA for external monitor 1 x 32bit type II PCMIA CardBus slot 1 x S-video out (NTSC/PAL) 1 x IEEE 1394 port 1 x RJ-11 jack 1 x RJ-45 jack 1 x SmartCard slot 1 x speaker/ headphone/ line-out jack 1 x microphone/ line-in jack 1 x DC-in jack for AC adapter 1 x DVI-Digital port 1 x 4-in-1 card reader 1 x 100-pin port replicator connector, S-video out, Firewire (IEEE-1394), 1x PC Card slot (type II), 4x USB 2.0, 1x FIR, RJ-45, RJ-11, VGA port
Performance
Motherboard chipset
Intel® 855GME
Software
Bundled software
BIOS user and supervisor passwords Acer Notebook Manager Norton AntiVirus Adobe Acrobat Reader PowerDVD NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module) PlatinumSecret suite Acer System Recovery CD
Battery
Battery life (max)
5 h
Certificates
Certification
Microsoft Windows XP, Mobile PC2001 compliant,ACPI 1.0b compliant, DMI 2.0 compliant, CCX compliant,WiFi compliant, LDCM 6.0 compliant
Weight & dimensions
Weight *
6.35 lbs (2.88 kg)
Other features
Security features
Slot for Kensington lock TravelMate SmartCard solution BIOS user and supervisor passwords
Dimensions (WxDxH)
13.1 x 11 x 1.42" (332 x 280 x 36 mm)
Display
LCD
Compatible operating systems
Microsoft Windows XP Professional Multilangual (NL/FR/UK) version & Multilangual recovery set
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Article code product Stock Price from
Acer TravelMate 8003LMib Cent1600 512MB 60GB 15" 0.5 GB DDR-SDRAM AMD Radeon 9700 Acer TravelMate 8003LMib Cent1600 512MB 60GB 15" 0.5 GB DDR-SDRAM AMD Radeon 9700
(show image)
LX.T4706.070 TravelMate 8003LMib Cent1600 512MB 60GB 0.00
(excl. VAT)
0 (incl. VAT)
Acer TravelMate 8003LMIB CEN-1.6 15" 0.5 GB 60 GB AMD Radeon 9700 Acer TravelMate 8003LMIB CEN-1.6 15" 0.5 GB 60 GB AMD Radeon 9700
(show image)
LX.T4706.007 TRAVELMATE 8003LMIB CEN-1.6 0.00
(excl. VAT)
0 (incl. VAT)
Acer TravelMate 8003LMIB CN-1.6 15" 0.5 GB DDR-SDRAM 60 GB Acer TravelMate 8003LMIB CN-1.6 15" 0.5 GB DDR-SDRAM 60 GB
(show image)
LX.T4706.006 TRAVELMATE 8003LMIB CN-1.6 0.00
(excl. VAT)
0 (incl. VAT)