location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Universal USB-C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40AY0135CH
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2025 14:55:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Universal USB-C Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
3
HDMI ports quantity *
1
DisplayPorts quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
3
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
On/off switch
Yes
Certification
FCC/ICES; CE; KCC; RCM; BSMI; VCCI; CB; cULus; EAC; TUV- Mark; Serbia Kvalitet; LoA; Israel SII; Ukraine DoC; NOM
Power
Power source type
USB
Power connector
USB Type-C
Power supply
135 W
Software
Windows operating systems supported
Windows 10, Windows 11, Windows 7
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
6.73" (171 mm)
Depth
3.15" (80 mm)
Height
1.22" (31 mm)
Weight
12 oz (340 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
8.27" (210 mm)
Package depth
6.22" (158 mm)
Package height
2.95" (75 mm)
Package weight
33.7 oz (955 g)
Packaging content
Cables included
USB Type-C
Technical details
Compliance certificates
CE
Country Distributor
Switzerland 2 distributor(s)