location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo PS6 1 TB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXB1M24164
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2025 15:31:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo PS6 1 TB USB Type-C 3.2 Gen 1 (3.1 Gen 1) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB Gray
  • - USB Type-C
  • - Housing material: Metal
More>>>
Solid state drive
SSD capacity *
1 TB
Ports & interfaces
Thunderbolt technology *
No
USB connector *
USB Type-C
USB version *
3.2 Gen 1 (3.1 Gen 1)
Wi-Fi *
No
Features
Housing material *
Metal
Product color *
Gray
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
2.95" (75 mm)
Depth
1.77" (45 mm)
Height
0.433" (11 mm)
Weight
1.34 oz (38 g)
Packaging data
Package width
7.91" (201 mm)
Package depth
3.54" (90 mm)
Package height
0.984" (25 mm)
Package weight
3.63 oz (103 g)
Package type
Box
Packaging content
Cables included
USB Type-C to USB Type-C
Quick start guide
Yes