location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo NVIDIA RTX A400 4 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA RTX A400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X61Q73040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892109709 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2025 13:43:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo NVIDIA RTX A400 4 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA RTX A400 4 GB GDDR6
  • - 7680 x 4320 pixels PCI Express x8 4.0
  • - 50 W 1x 16-pin
More>>>
Processor
CUDA *
Yes
CUDA cores
768
Graphics processor family *
NVIDIA
Graphics processor *
RTX A400
Maximum resolution *
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
4 GB
Graphics card memory type *
GDDR6
Memory bandwidth (max)
96 GB/s
Ports & interfaces
Interface type *
PCI Express x8 4.0
Mini DisplayPorts quantity
4
DisplayPort version
1.4a
Design
Cooling type *
Active
Number of fans
1 fan(s)
Design
Form factor
Full-Height/Half-Length (FH/HL)
Product color
Black
Power
Power consumption (typical) *
50 W
Supplementary power connectors
1x 16-pin
Power consumption (max)
66 W
Operational conditions
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7
Weight & dimensions
Weight
8.82 oz (250 g)
Packaging data
Package width
9.57" (243 mm)
Package depth
5.83" (148 mm)
Package height
2.13" (54 mm)
Package weight
9.67 oz (274 g)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Danmark 3 distributor(s)
United States 1 distributor(s)