location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KE820 2.57 oz (73 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE820
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE820ZWA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 10:09:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG KE820 2.57 oz (73 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - FM radio
  • - Lithium-Ion (Li-Ion) 750 mAh
More>>>
Display
External display resolution
220 x 176 pixels
External display number of colors
262144 colors
Memory
Flash card support *
No
Internal memory
128 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Built-in flash
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
2 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
2.57 oz (73 g)
Width
2.05" (52 mm)
Depth
0.39" (9.9 mm)
Height
3.74" (95 mm)
Phone features
Form factor *
Bar
Other features
Operating frequency
900,1800,1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 20:56:55
Uk has collected 3 expert reviews for LG KE820 73 g and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
Phones.com
Updated:
2013-11-15 20:56:54
The LG KE820 is a highly compact candy bar-model mobile phone released by LG in the late 2006. This compact phone has some serious features packed into it while being very pocketable. This phone has 2.5G connectivity, a 2 MP camera, Bluetooth A2DP and...
Good Small size, Multimedia capable, Bluetooth A2DP, Nice camera for a slim phone, Expandable memory...
Bad No 3G, Doesn’t work on 850 MHz, Easy to scratch...
76%