location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X121e Intel® Core™ i3 i3-2367M 11.6" 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X121e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NWN7JMS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:01:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad X121e Intel® Core™ i3 i3-2367M 11.6" 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™ i3 i3-2367M 1.4 GHz Processor cores: 2
  • - 11.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 320 GB HDD
  • - Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 9.3 h
  • - Windows 7 Professional 64-bit
More>>>
Design
Product color *
Black
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2367M
Processor cores
2
Processor threads
4
Processor frequency *
1.4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
14
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
On-board graphics card ID
0x116
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard layout
QWERTZ
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0CV
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
59798
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
9.3 h
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
11.4" (289.6 mm)
Depth
8.19" (208 mm)
Height
0.925" (23.5 mm)
Weight *
3.42 lbs (1.55 kg)
Other features
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 01:07:02
Uk has collected 26 expert reviews for Lenovo ThinkPad X121e Intel® Core™ i3 i3-2367M 29.5 cm (11.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcworld.co.nz
Updated:
2012-01-27 01:07:02
Following Lenovo’s usual design philosophy, the X121e is boxy but good. It’s heavier than most in our 2011 ultraportable laptops roundup at 1.6kg, but it's still second-smallest in volume thanks to its 11.6-inch screen and overall thickness of just 24m...
80%
expertreviews.co.uk
Updated:
2012-01-27 01:07:02
Lenovo’s ThinkPad X121e is barely bigger than the average netbook, but the hardware inside it is much more powerful. A Core i3 processor and 4GB of RAM would normally only be found in a 15in laptop at this price, but Lenovo has managed to squeeze every...
Bottom line Solid performance from an 11in laptop – the X121e is a more sensible choice than a netbook if you need portability...
80%
gadgetshow.channel5.com
Updated:
2012-01-27 01:07:02
Tiny laptops have taken a battering recently, with the Apple iPad and other tablets becoming increasingly popular. The Lenovo ThinkPad X121e could change all this, offering great quality, usability and performance in a compact package that's perfect fo...
Good The Lenovo ThinkPad X121e is a tiny ultraportable laptop. With an 11.6-inch screen, it's small enough to take with you wherever you go, yet the screen is also large enough to work on for long periods of time. With a 1366 x 768 pixel resolution, there's plenty of space for browsing websites, without having to scroll from side to side. You'll be able to choose from a couple of different processing...
Bad It really is difficult to pick fault with the Lenovo ThinkPad X121e. At worst, the touchpad could be slightly easier to use, with the integrated buttons proving a bit fiddly.
Bottom line The Lenovo ThinkPad X121e is a great all-round package, and should be at the top of the list for anyone looking for an ultraportable and affordable laptop. It's well-made, looks good and performs capably, and backs this up with great usability. Lenovo...
100%
itpro.co.uk
Updated:
2012-01-27 01:07:02
The ThinkPad X121e may not be an ultrabook, but this ultraportable laptop from Lenovo is still light and compact. It weighs just under 1.6kg and, thanks to its compact frame, could easily be mistaken for a netbook. The X121e is far more powerful than any netbook...
Bottom line There's a lot to like about the Lenovo ThinkPad X121e from its low price and sturdy build to its lengthy battery life and built-in 3G. However, using it is a lackluster experience thanks to the dim screen, iffy pointing devices and compromised keyboard...
83%
trustedreviews.com
Updated:
2012-01-27 01:07:02
Narrowly missing out on a nomination for the TrustedReviews Awards 2011 powered by Duracell, could the Lenovo ThinkPad X121e make the shortlist for next year's awards? Click here for a full list of the Best Laptops of 2011 as shortlisted in the TrustedRev...
Good Excellent value, Built like a tank, Superb keyboard, Decent, matt 11.6in screen, Optional 3G...
Bad No USB 3.0, No Core i5 option...
Bottom line The 11.6in X121e preserves the ThinkPad brand's reputation for rock-solid build quality and excellent ergonomics, and throws in a decent screen, well-placed connectivity and good battery life to boot. Frankly, it's difficult to see how Lenovo achieved all...
90%
itreviews.com
Updated:
2012-01-27 01:07:02
Review date: 26 October, 2011. Review by: Sandra Vogel Lenovo's ThinkPad X121e is a basic laptop for mobile professionals. It isn't an all-singing, all-dancing machine. But it is an affordable machine with some great design features.Weighing in at jus...
Good Solid build, good screen, great keyboard...
Bad No optical drive, lacking in oomph for really demanding tasks.
Bottom line The Lenovo ThinkPad X121e is a lovely little laptop. It's great for general all round computing, and with a suggested battery life of up to 9.3 hours it looks to us like a winner...
80%
digitalversus.com
Updated:
2012-01-27 01:07:02
This laptop has a matte panel, which makes it far less sensitive to reflections than a glossy and a lot nicer to use outside. The X121e therefore has a definite advantage over a large section of the competition. Like the MacBook Air 11-inch, the screen...
Good Robust / Small, Matte panel, Quiet, Moderate temperatures, Processor can handle all everyday tasks easily (office documents, Internet browsing)...
Bad Panel has false colours and poor contrast ratio, Low gaming capacity, Speakers saturate rapidly...
Bottom line Perfect for professionals on business trips, this laptop is also a good companion for anyone else who moves around a lot and does a lot of document work and Internet browsing. While it won't satisfy those looking for absolute performance, the X121e is...
60%
zdnet.co.uk
Updated:
2012-01-27 01:07:02
The Lenovo ThinkPad X121e is an impressive little notebook. True, at the very lowest price you're getting a version of Windows that's not ideal for business users and a relatively small amount of RAM. But our review sample, which costs less than £500...
Good Solid build, Excellent keyboard, Plenty of configurable options, Good battery life...
Bad No optical drive, Speakers lack volume...
83%
techadvisor.co.uk
Updated:
2012-02-02 01:21:31
The Lenovo ThinkPad X121e 3045 comes in as a pretty cheap business laptop and though it'll appeal to the budget- and size-conscious, you'll also need to downsize your expectations of features and performance. Firstly, the good: the screen is excellent...
Bottom line The Lenovo ThinkPad X121e 3045 is a practical, portable laptop that has a lot to offer business users – especially those that travel and work in cramped conditions like aircraft and trains. The keyboard and touchpad took some getting used to, and the l...
70%
notebookcheck.net
Updated:
2012-01-27 01:07:02
Allen Ngo, 08/11/2011 The ThinkPad X120e with its AMD Fusion core marked a significant improvement over the 2010 X100e, but does the Sandy Bridge-equipped X121e bring enough to the table to supplant the award-winning X120e?The 11.6-inch ThinkPad X121...
Good Gute Verarbeitung und verbessertes Design, Gute CPU Leistung, Lange Akkulaufzeit, Heller, matter Bildschirm...
Bad Hohe Temperaturen, Lautes Lüftergeräusch, Pfeiltasten immer noch dicht gedrängt...
Bottom line The Lenovo ThinkPad X121e subnotebook aka netbook brings a lot to the table that the X120e missed, including a brighter screen, a design overhaul, keyboard enhancements and a smaller 6-cell battery with comparable battery life. The new chassis is also muc...
84%
notebookcheck.net
Updated:
2013-02-01 01:38:01
Both the AMD E-450 APU and an Intel CPU are available for slightly more than our test system with its entry model configuration and the optional Windows 7 that we selected. As a result, we will consider both the performance-to-price ratio and feasibility...
Good Fast hard drive, Comparably good system performance, Easy accessibility of components, Good upgrade options, Very long battery life, Low weight & small size, Good VGA signal quality, Case is being kept cool, 3G prepared including antennas...
Bad Case bends too much, Strange keyboard layout, USB ports are too far away on the right side, Touch-pad is under average, Relatively noisy at a low-performance level, Display is poor in contrast at certain angles with poor brightness...
Bottom line Despite its low price, we do not recommend this configuration of the Lenovo ThinkPad X121e. The dimly lit display, and its corresponding low contrast, is not on par with modern notebooks and limits its usefulness. While battery life, weight, and size are...
81%
notebookcheck.net
Updated:
2013-02-01 01:38:01
We have here the AMD version with a Fusion E-350 CPU with its integrated Radeon HD 6310. A further alternative is available with the AMD C-50 CPU and a HD 6250 GPU, which can be configured in Lenovo's Web-Shop. Further appointments of our test model are c...
Good fast hard drive, comparably good system performance, easy access to components, good upgradeability, very long battery runtimes, good mobile properties, very good price/performance ratio, good VGA signal quality, matte display with good brightness, the no...
Bad display flexes in some areas, keyboard layout takes some getting used to, USB ports on the right spaced far from each other, below average touchpad, relatively loud with little load, display has weak contrast and low viewing angles...
Bottom line The Lenovo ThinkPad X121e could not match the case qualities of the X-series, but reached a competitive level, that compares with many subnotebooks. The installed interfaces cover a wide spectrum, though connector positioning is partly unfavorable, which...
83%