location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces HP No.45 (51645AE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10004DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000041
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:46:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Black Inkjet Cartridge - Replaces HP No.45 (51645AE) ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Standard Yield
  • - 1 pc(s)
More>>>
Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Printing colors *
Black
Cartridge return & recycling
Yes
Packaging data
Package width
3.78" (96 mm)
Package depth
2.13" (54 mm)
Package height
5.87" (149 mm)
Package weight
5.33 oz (151 g)
Package type
Blister
Brand Image Article code product Stock Price from
HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C6578AE#ABB 78XL CMY 0.00
(excl. VAT)
0 (incl. VAT)
HP 45 ink cartridge 1 pc(s) Original Black HP 45 ink cartridge 1 pc(s) Original Black
(show image)
51645AE#ABB 45 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black Greenman H45 ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
H45 H45 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge MM Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM ink cartridge
(show image)
10003DK Black Inkjet Cartridge - Replaces HP No.78 (C6578AE) - 30% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
HP 45 ink cartridge 1 pc(s) Original Black HP 45 ink cartridge 1 pc(s) Original Black
(show image)
51645AE#TES 45 0.00
(excl. VAT)
0 (incl. VAT)
HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow HP 78XL CMY ink cartridge 1 pc(s) Original High (XL) Yield Cyan, Magenta, Yellow
(show image)
C6578AE 78XL CMY 0.00
(excl. VAT)
0 (incl. VAT)