location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Inkjet Cartridge - Replaces HP No.364 (CB318EE) ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Inkjet Cartridge - Replaces HP No.364 (CB318EE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10014DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598011962
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Cyan Inkjet Cartridge - Replaces HP No.364 (CB318EE) ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - Standard Yield
  • - 1 pc(s)
More>>>
Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Printing colors *
Cyan
Cartridge return & recycling
Yes
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package weight
1.76 oz (50 g)
Package type
Blister
Brand Image Article code product Stock Price from
MM 10060UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10060UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10060UK 10060UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10058UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM 10058UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
10058UK 10058UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10041UK 10041UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10040UK ink cartridge 1 pc(s) High (XL) Yield Photo black MM 10040UK ink cartridge 1 pc(s) High (XL) Yield Photo black
(show image)
10040UK 10040UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10020UK ink cartridge Standard Yield Yellow MM 10020UK ink cartridge Standard Yield Yellow
(show image)
10020UK 10020UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10019UK ink cartridge Standard Yield Magenta MM 10019UK ink cartridge Standard Yield Magenta
(show image)
10019UK 10019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10018UK ink cartridge Standard Yield Cyan MM 10018UK ink cartridge Standard Yield Cyan
(show image)
10018UK 10018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10017UK ink cartridge 1 pc(s) Standard Yield Black MM 10017UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10017UK 10017UK 0.00
(excl. VAT)
0 (incl. VAT)