location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Soyntec Netsound 275 Headphones Wired In-ear Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Soyntec Check ‘Soyntec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Netsound 275
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786480 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8432426786480
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Soyntec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Soyntec Netsound 275 Headphones Wired In-ear Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver In-ear Headphones
  • - Wired
  • - Intraaural 20 - 20000 Hz 32 Ω 110 dB
More>>>
Brand Image Article code product Stock Price from
ARCTIC E231WM Headphones Wired White ARCTIC E231WM Headphones Wired White
(show image)
ORACO-ERM20-GBA01 E231-WM (White) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231BM Headphones Wired Calls/Music Black ARCTIC E231BM Headphones Wired Calls/Music Black
(show image)
ORACO-ERM18-GBA01 E231-BM (Black) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221WM Headphones Wired White ARCTIC E221WM Headphones Wired White
(show image)
ORACO-ERM16-GBA01 E221-WM (White) - In-ear headphones with Microphone 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231W Headphones Wired Calls/Music White ARCTIC E231W Headphones Wired Calls/Music White
(show image)
ORACO-ER019-GBA01 E231-W (White) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E231B Headphones Wired Black ARCTIC E231B Headphones Wired Black
(show image)
ORACO-ER017-GBA01 E231-B (Black) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221W Headphones Wired Calls/Music White ARCTIC E221W Headphones Wired Calls/Music White
(show image)
ORACO-ER015-GBA01 E221-W (White) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E221B Headphones Wired Black ARCTIC E221B Headphones Wired Black
(show image)
ORACO-ER013-GBA01 E221-B (Black) - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
ARCTIC E101 Headphones Wired In-ear Music White ARCTIC E101 Headphones Wired In-ear Music White
(show image)
ORACO-ER012-GBA01 E101 - In-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)