location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF 24mm F1.4L VCM MILC Wide lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 24mm F1.4L VCM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6907C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292241730
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 12:23:20
The date of the most recent change of the data-sheet in Icecat's system
Canon 6907C005 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon RF 24mm F1.4L VCM MILC Wide lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Component for: MILC Wide lens Black
  • - Lens structure (elements/groups): 15/11
  • - Maximum aperture number: 1.4
  • - Closest focusing distance: 9.45" (0.24 m)
  • - Auto focus Manual focus
  • - Dustproof
More>>>
Lens system
Component for *
MILC
Lens type *
Wide lens
Lens structure (elements/groups) *
15/11
Lens viewing angle, horizontal
74°
Focus adjustment
Auto/Manual
Lens viewing angle, vertical
53°
Fixed focal length
0.945" (24 mm)
Lens viewing angle, diagonal
84°
Minimum aperture number *
16
Number of diaphragm blades
11
Closest focusing distance *
9.45" (0.24 m)
Maximum aperture number *
1.4
Number of aspheric elements
1
Zoom capability *
No
Image sensor format
Full frame
Lens mount interface *
Canon RF
Teleconverter/Extender compatible
No
Control ring
Yes
Image stabilizer
Yes
Image stabilizer type
In-Body Image Stabilization (IBIS), Optical Image Stabilization (OIS)
Image stabilizer number of stops (IBIS x OIS)
8
Performance
Auto focus
Yes
Manual focus
Yes
AF actuator
Nano USM, VCM
Camera brands compatibility *
Canon
Performance
Maximum magnification
0.17x
Ultrasonic motor (USM)
Yes
Circular aperture
Yes
Lens coating features
Air Sphere Coating (ASC), Subwavelength Structure Coating (SWC), Super Spectra Coating (SSC)
Number of Ultra-low Dispersion (UD) elements
2
Lens hood
Yes
Lens hood type
Removable lens hood
Lens hood model
EW-73G
Design
Product color
Black
Mounting type
Bayonet
Dustproof
Yes
Moisture-resistant
Yes
Logistics data
Number of layers per pallet
3 pc(s)
Weight & dimensions
Length
3.91" (99.3 mm)
Weight
18.2 oz (515 g)
Diameter *
3.01" (7.65 cm)
Filter size *
2.64" (67 mm)
Packaging data
Package width
5.39" (137 mm)
Package depth
5.39" (137 mm)
Package height
10.4" (265 mm)
Package weight
31.7 oz (900 g)
Packaging content
Lens cap included
Yes
Lens cap model
E-67II
Rear lens cap included
Yes
Rear lens cap model
RF
Country Distributor
Magyarország 1 distributor(s)