location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9120 MicroBoom Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN9120 Micro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9120-30-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991000795
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra GN9120 MicroBoom Headset Wireless Ear-hook, Head-band Office/Call center Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office/Call center Ear-hook, Head-band Headset
  • - Wireless USB connectivity Bluetooth 5905.5" (150 m)
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Wireless range
5905.5" (150 m)
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Microphone mute
Yes
Battery
Talk time
12 h
Battery charge indicator
Yes
Battery
Battery recharge time
1.5 h
Standby time
92 h
Weight & dimensions
Weight
1.2 oz (34 g)
Packaging content
AC adapter included *
Yes
Quick start guide
Yes
Cables included
Phone
Base station
Yes
Ear pad material
Leatherette
Technical details
Removable head-band
Yes
Other features
Compatibility
Telephone
Multi handset capability
4
Type
DECT telephone handset
Equalizer
Yes
Digital Signal Processing (DSP)
No
Brand Image Article code product Stock Price from
Jabra GN9125 Duo Flex Headset Wireless Head-band Office/Call center Black Jabra GN9125 Duo Flex Headset Wireless Head-band Office/Call center Black
(show image)
91291-04 GN9125 Duo Flex 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9128-01 headphones/headset Wireless Ear-hook, Head-band Office/Call center Bluetooth Black, Silver Jabra 9128-01 headphones/headset Wireless Ear-hook, Head-band Office/Call center Bluetooth Black, Silver
(show image)
9128-01 GN9120 headset Flex, separate 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 Micro boom Headset Wireless Jabra GN9120 Micro boom Headset Wireless
(show image)
9130-01 GN9120 Micro boom 0.00
(excl. VAT)
0 (incl. VAT)