location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Advanced MP3 Player 512 Mb 0.512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced MP3 Player 512 Mb
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5.22305.A22
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Advanced MP3 Player 512 Mb 0.512 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.512 GB
  • - LCD
  • - Equalizer
  • - FM radio Voice recording
  • - Continuous audio playback time: 12 h AAA
More>>>
Storage
Player media type *
Flash memory
Total storage capacity *
0.512 GB
Display
Display *
LCD
Audio
Equalizer
Yes
Radio
FM radio *
Yes
Record modes
Voice recording *
Yes
Power
Battery type
AAA
Continuous audio playback time *
12 h
Weight & dimensions
Weight
1.76 oz (50 g)
Packaging content
Bundled software
CD driver disk
Other features
Audio system maximum sampling rate
20 kHz
Dimensions (WxDxH)
3.74 x 1.22 x 0.827" (95 x 31 x 21 mm)
File type
MP3 / WMA
Brand Image Article code product Stock Price from
Archos

Archos MM MP3 Gmini XS 100 Black 3Gb
(show image)
500711 MM ARCHOS MP3 Gmini XS 100 Black 3Gb 0.00
(excl. VAT)
0 (incl. VAT)