location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs I-Trigue 5600 speaker set 5.1 channels 9 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I-Trigue 5600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF4055AA001
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2019 15:06:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs I-Trigue 5600 speaker set 5.1 channels 9 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.1 channels
  • - 9 W
  • - Remotely operated
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:33:03
Uk has collected 2 expert reviews for Creative Labs I-Trigue 5600 speaker set 5.1 channels 9 W and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
HEXUS.net
Updated:
2016-12-29 17:03:02
Creatives seven-strong I-Trigue line-up reinforces the companys move into the world of designer speakers. The kit looks very different from the usual set of boxes but what we wanted to know was, has the sound been compromised? A set of range-leading...
Good Stunning sound quality, Visually excellent design, CMSS is a great additional feature...
Bad Slightly iffy build quality on the sample reviewed, Fixed speaker pitch means its not very flexible for wall mounted solutions, Slightly over enthusiastic subwoofer can drown the quality out if not properly configured...
Bottom line Final thoughts The I-Trigue 5600 is a cracking speaker set, with sound quality right up there alongside anything else in the same price range. If that range seems a little too rich for you, know that until youve enjoyed the pleasures of surround soun...
0%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA002 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W
(show image)
51MF4040AA001 GigaWorks 5.1 Pro Gamer G500 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA001 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Altec Lansing

Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W
(show image)
151IE (151IE) 151i powered audio system 0.00
(excl. VAT)
0 (incl. VAT)