Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 250 W
- - Service life of lamp: 2000 h
- - Brand compatibility: Toshiba
- - 1 pc(s)
More>>>
Brand | Image | Article code | product | Stock | Price from |
CoreParts |
![]() (show image) |
ML12109 | ML12109 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML11551 | ML11551 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12176 | ML12176 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML12126 | ML12126 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML11605 | ML11605 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML11595 | ML11595 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
CoreParts |
![]() (show image) |
ML11575 | ML11575 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Toshiba |
![]() (show image) |
TLP-L79 | Service Replacement Lamp for TLP-790U/791U |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Toshiba |
![]() (show image) |
TLPL79 | Service Replacement Lamp for TLP-790U/791U |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
3 distributor(s) |