location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-W350A toner collector 5000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-W350A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-W350A show
Show alternative article codes used in the online market place
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2019 08:56:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-W350A toner collector 5000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5000 pages
  • - Print technology: Laser
  • - Brand compatibility: Samsung
More>>>
Features
Page yield
5000 pages
Page yield (color)
1250 pages
Print technology
Laser
Brand compatibility
Samsung
Compatibility
CLP-350N, CLP-351NK, CLP-351NKG
Packaging data
Package width
5.94" (151 mm)
Package depth
4.33" (110 mm)
Package height
6.02" (153 mm)
Package weight
6.7 oz (190 g)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)