location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-600L wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-600L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-600L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DIR-600L wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 150 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
More>>>
WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
150 Mbit/s
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA2, WPS
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product color
Black
LED indicators
Yes
Certificates
Certification
CE FCC
Packaging content
AC adapter included
Yes
Antenna
Antenna design *
External
Antenna gain level (max)
5 dBi
Antennas quantity
2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
4.41" (112 mm)
Depth
5.98" (152 mm)
Height
1.1" (28 mm)
Weight
8.68 oz (246 g)
Other features
WLAN data transfer rates supported
150 Mbit/s
Frequency range
2.4 - 2.4835 GHz
Management platform
Web UI
Input current
1 A
Input voltage
5 V
Frequency band
2.4 GHz
Filtering description
URL
Bandwidth
2.4 GHz
Rack mounting
No
xDSL connection
No