location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14201-29 cable gender changer RJ-9 USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Service cable for Jabra Pro 920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14201-29 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487012313 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2024 20:41:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14201-29 cable gender changer RJ-9 USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RJ-9 Straight Male
  • - USB A Straight Male
  • - Black
  • - 1 pc(s)
More>>>
Ports & interfaces
Connector 1 *
RJ-9
Connector 2 *
USB A
Connector 1 gender
Male
Connector 2 gender
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Performance
Product color *
Black
Compatible products
Pro 920
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
6.3" (160 mm)
Package depth
0.394" (10 mm)
Package height
8.07" (205 mm)
Package weight
1.41 oz (40 g)
Logistics data
Country of origin
China
Quantity per master (outer) case
100 pc(s)
Master (outer) case width
15.7" (399 mm)
Master (outer) case length
23.4" (595 mm)
Master (outer) case height
6.57" (167 mm)
Master (outer) case weight
4.59 lbs (2.08 kg)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)