location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer v200 - DACH + 512MB SD navigator LCD 6.07 oz (172 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
v200 - DACH + 512MB SD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.H200T.010
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer v200 - DACH + 512MB SD navigator LCD 6.07 oz (172 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor (hiking, trekking) Auto
  • - 320 x 240 pixels
  • - Lithium-Ion (Li-Ion) 1100 mAh
More>>>
GPS type
Marine (chartplotters, sounders) *
No
Sport (fitness, running) *
No
Outdoor (hiking, trekking) *
Yes
Geocaching (GPS stash hunt) *
No
Auto *
Yes
Aviation *
No
GPS Performance
Channels quantity
20 channels
Display
Display
LCD
Display resolution *
320 x 240 pixels
Display size (HxV) (imperial)
3.5
Network
Bluetooth *
No
Performance
Processor frequency
300 MHz
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1100 mAh
Weight & dimensions
Weight *
6.07 oz (172 g)
Width
3.74" (95 mm)
Depth
0.984" (25 mm)
Height
3.11" (79 mm)
Other features
GPS receiver
SiRF StarIII
Basemap
Yes
Internal memory
64 MB