location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 7450 photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3409A
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 27 Sep 2007
Product end of life date
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart 7450 photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
36 ppm
Features
Market positioning *
Home & office
Product color *
Gray
Page description languages
PCL 3, PML
Input & output capacity
Total input capacity
100 sheets
Total output capacity
50 sheets
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Internal memory
16 MB
Performance
Card reader integrated
Yes
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.7" (475 mm)
Depth
8.66" (220 mm)
Height
6.1" (155 mm)
Weight
7.28 lbs (3.3 kg)
Packaging data
Package width
20.9" (530 mm)
Package depth
12.3" (312 mm)
Package height
7.87" (200 mm)
Package weight
10.6 lbs (4.8 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:55:49
Uk has collected 3 expert reviews for HP Photosmart 7450 photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2011-09-26 16:55:39
Built around HPs acclaimed 56, 57 and 58 cartridges, the Photosmart 7450 gives you the choice of four-ink or six-ink printing, by swapping the No 56 mono cartridge for a No 58 photo cartridge. This makes it ideally suited to both general purpose and p...
Good Product Summary 7450 Price at launch £80 For...
Bottom line Built around HPs acclaimed 56, 57 and 58 cartridges, the Photosmart 7450 gives you the choice of four-ink or six-ink printing, by swapping the No 56 mono cartridge for a No 58 photo cartridge. This makes it ideally suited to both general purpose and p...
80%
webuser.co.uk
Updated:
2011-09-26 16:55:44
As digital cameras work their way into so many homes, printers are racing to keep up with our demands while prices keep tumbling. Check out this excellent printer, available for less than £80. more...
Bottom line All this cant detract from the balance of features and price though, which is fantastic news for digital photographers. At a good £10 cheaper than its closest rival, all corners covered for home printing and photography needs, and smashing results fro...
92%