location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4250n Printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4250n Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5401A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160414270 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 606477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:59:24
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 4250n Printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI
  • - 43 ppm
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 300 sheets
  • - Internal memory: 64 MB Built-in processor 460 MHz
More>>>
Printing
Print speed (black, draft quality, A4/US Letter)
43, 45
Color *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
60 s
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
200000 pages per month
Number of print cartridges *
1
Page description languages *
PDF 1.3
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
300 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
800 sheets
Paper handling
Maximum print size
201.5 x 288.5 mm
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, card stock, rough, cut-sheet, recycled), envelopes, transparencies, labels
Media size (tray 1)
A4, A5, B5 (JIS), Executive (JIS), 16k (195 x 270mm), envelopes (C5, DL, B5), 76 x 216 - 127 x 356 mm
Media weight (tray 1)
60 - 200 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
Supported via an HP Jetdirect print server: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
20KC MIPS
Processor frequency
460 MHz
Power
Power consumption (printing) *
20 W
Power consumption (PowerSave)
13 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
160 MB free hard disk space, Mac OS 9.x and Mac OS X v 10.1 and later, CD-ROM drive, USB port or IEEE 1284-B compliant parallel port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Maximum dimensions (W x D x H)
21.8 x 36.9 x 21.5" (553 x 936 x 547 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 90.9" (1200 x 1000 x 2310 mm)
Weight
50 lbs (22.7 kg)
Dimensions (WxDxH)
16.5 x 17.8 x 14.8" (418 x 451 x 377 mm)
Packaging data
Package weight
59.5 lbs (27 kg)
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 6, HP PCL 5e, PS, PPDs, HP LaserJet Utility, HP LaserJet Toolbox, Macintosh software); and installation software (link to HP Web Jetadmin software, for simple installation, configuration and manage
Other features
Additional paper trays
Optional 500-sheet paper tray (standard on LJ4250tn/dtn/dtnsl), 1500-sheet high-capacity tray
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
1200 DPI
Recommended operating temperature range (T-T)
10 - 32 °C
Mac compatibility
Yes
I/O ports
1 x IEEE 1284-B parallel 2 x EIO 1 x USB 2.0
Custom media sizes
76 x 216 - 127 x 356 mm; 148 x 216 - 210 x 356 mm
Standard media sizes
A4, Letter, Legal, Executive, B5, A5, envelopes (C5, DL, B5)
Memory upgrade
0.512 GB
Print margin bottom (A4)
0.197" (5 mm)
Print margin left (A4)
0.197" (5 mm)
Other features
Print margin right (A4)
0.197" (5 mm)
Print margin top (A4)
0.197" (5 mm)
Typefaces
80
Media weights by paper path
60 - 200 g/m²; 60 - 120 g/m²
Minimum system requirements
Microsoft Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz processor, 64 MB RAM, CD-ROM drive; Windows Server 2003: 550 MHz processor, 128 MB RAM (standard edition), 220 MB of free hard disk space for Windows, 1 GHz proces
Envelope feeder
Yes, 75 (optional with the purchase of an envelope feeder)
Printer management
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, HP LaserJet Toolbox
Acoustic power emissions
6.9 B(A)
Acoustic pressure emissions
62 dB
Power requirements
220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz); 100 - 127 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Duplex print options
Automatic (optional)
Print speed (black, best quality, A4)
43 ppm
Paper handling
Base/n:100-sheet multipurpose tray, 1 x 500-sheet input tray, straight-through paper path, optional: 500-sheet or 1500-sheet tray (up to a maximum of 3,100 sheets), duplexer, 500-sheet stacker, stapler/stacker (up to 15 pages stapler/up to 500-sheet stack
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries t
Standard input trays
2
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Print quality (black, best quality)
1200 x 1200 DPI
Wireless technology
IEEE 802.11b
Driver updates
Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/lj4250; if no access to the Internet, see support flyer that came in printer box
Duplex supported media size
A4, A5, Letter, Legal, Executive, B5
Media handling
Sheetfed
Memory technology
Double Data Rate memory technology
Control panel
Intuitive operation and easy to understand messaging, expanded control panel for context-based problem resolution, 4 x 20 graphical display with help features. Messages can be displayed in 20 languages.
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), German
Downloadable software
Windows Installer, HP PCL 6, HP PCL 5e, HP PostScript Level 3 emulation, HP Web Jetadmin, Macintosh Installer, Macintosh PostScript, PostScript Printer Description (PPD) files, IBM drivers, Model scripts, OS/2 PCL 5 or PCL 6 printer driver, OS/2 PS printer driver, UNIX model scripts, Linux drivers, HP OpenVMS drivers
Compatible operating systems
OS/2, UNIX, Linux, HP OpenVMS Microsoft Windows 98, Me, NT 4.0 (parallel and network connections only), 2000, XP, Server 2003; Apple Mac OS 9.x and later, OS X 10.1 +
Product dimensions when open (LxWxD)
21.8"
Maximum paper trays
5
Media size (tray 2)
A4, Letter, Legal, Executive, B5, A5, and custom sizes 148 x 216 to 210 x 356 mm
Media type and capacity (tray 2)
500
Media weight (tray 2)
60 - 120 g/m²
Media weight (tray 3)
60 - 120 g/m²
Paper handling optional/input
500-sheet or 1500-sheet input tray (up to 5 trays for maximum 3100-sheet input capacity), two-sided printing accessory, 75-envelope feeder
Paper handling standard/input
100-sheet multipurpose tray, 500-sheet input tray
Paper handling standard/output
300-sheet output capacity (250-sheet face down, 50-sheet face up)
Power consumption (active)
680 W
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication (with 620n and 625n EIO print servers); wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40-/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Printer firmware and networking firmware can be remotely upgraded.
Service & support
1 year on-site warranty. Optional HP Care Pack services available.
Technical features
CompactFlash support enables added functionality
Package dimensions (W x D x H)
23.62 x 19.69 x 21.26"
Pallet dimensions (W x D x H) (imperial)
47.3 x 39.4 x 91"
Weight (imperial)
45 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
55 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
Media sizes supported (imperial)
Letter, legal, executive, statement, 8.5 x 13 in, envelopes (No. 10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
59.9 lbs
Size (imperial)
16.5"
Print speed (black, best quality, letter)
Up to 45 ppm
Standard input capacity for envelopes
10 sheets
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
23.6 x 19.7 x 21.3" (600 x 500 x 540 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:40:46
Uk has collected 2 expert reviews for HP LaserJet 4250n Printer 1200 x 1200 DPI and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2014-01-03 13:40:46
The HP LaserJet 4250n offers departmental printer speeds with a 45-ppm engine. But paper handling is slightly less heavy-duty Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 45 ppm...
60%