location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 2700 W Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 2700 W Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3R743CR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990182872 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2025 17:44:46
The date of the most recent change of the data-sheet in Icecat's system
Print your way to higher margins with white ink

Produce high-margin applications on pre-colored and transparent media with the whitest white.[1]
No waste between white jobs with automatic recirculation and printhead stored in offline rotating chamber.[2]
You can grow into high-margin jobs with 30% wider gamut at high speed, preserving media gloss, feel.[3]
Ensure consistent color and quality configurations across your global fleet with HP Configuration Center.[4]

Accelerate production efficiency to the next level

Productive and cost-effective—vivid colors at 958 ft²/hr, opaque white at 484 ft²/hr.[5]
Increase efficiency—automatic printhead cleaning and intuitive interface with guidance help save time/money.
HP Professional Print Service Plans[6]—for proactive support, workflow control and trainings to grow.[6]

GO BEYOND—Lead with environmental certifications[7]

Contribute to a comfortable[8] working environment with water-based HP Latex Ink technology.
Differentiate your business with environmental certifications[7]—including UL ECOLOGO[9] and UL GREENGUARD Gold.[10]
Access the most sensitive spaces with odorless prints[8] and compatibility with a wide range of alternative substrates.[11]
Reduce your plastics consumption with carton-based cartridge[12] and labelless supplies; free recycling via HP Planet Partners.[13]

Country Distributor
Australia 1 distributor(s)
United States 1 distributor(s)