location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Zephyrus G14 GA403UP-QS002 AMD Ryzen™ 9 270 Laptop 14" WQXGA+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 7 (802.11be) Spanish Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zephyrus G14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA403UP-QS002
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR0LV1-M00020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711636048811 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2025 00:47:46
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90NR0LV1-M00020 user manual (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Zephyrus G14 GA403UP-QS002 AMD Ryzen™ 9 270 Laptop 14" WQXGA+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 5070 Wi-Fi 7 (802.11be) Spanish Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laptop Clamshell Gray
  • - AMD Ryzen™ 9 270 4 GHz Processor cores: 8
  • - 14" WQXGA+ 2880 x 1800 pixels OLED Gloss 16:10
  • - 32 GB LPDDR5x-SDRAM
  • - 1 TB SSD
  • - NVIDIA GeForce RTX 5070 8 GB AMD Radeon 780M On-board graphics card cores: 12
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-Ion (Li-Ion) 73 Wh 200 W
More>>>
Design
Color name
Eclipse Gray
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Market positioning
Gaming
Introduction year
2025
Display
Display diagonal *
14"
Display resolution *
2880 x 1800 pixels
Touchscreen *
No
HD type
WQXGA+
Panel type
OLED
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
Maximum display brightness (HDR)
500 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 9
Processor generation
AMD Ryzen 200 Series
Processor model *
270
Processor cores
8
Processor threads
16
Processor boost frequency
5.2 GHz
Processor frequency *
4 GHz
Processor cache
24 MB
Processor cache type
L2 & L3
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Total processor performance up to
39 TOPs
NPU performance up to
16 TOPs
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 5070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR7
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 780M
On-board graphics card cores
12
Graphics
On-board graphics card 4K support
Yes
On-board graphics card 8K support
Yes
AMD FreeSync
Yes
Audio
Audio system
Dolby Atmos
Number of built-in speakers
4
Built-in microphone
Yes
Number of microphones
3
Camera
Front camera
Yes
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB4 Gen 3×2 ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard backlit color
RGB
Keyboard backlit zone
1-zone RGB
Keyboard language
Spanish
Software
Operating system installed *
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
73 Wh
Power
AC adapter power
200 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
10 A
AC adapter output voltage
20 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Windows Hello
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
12.2" (311 mm)
Depth
8.66" (220 mm)
Height (front)
0.626" (1.59 cm)
Height (rear)
0.642" (1.63 cm)
Weight *
3.31 lbs (1.5 kg)
Packaging data
Package width
21.2" (538 mm)
Package depth
3.86" (98 mm)
Package height
12.3" (312 mm)
Packaging content
AC adapter included *
Yes