location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 2355 Inkjet 7.4 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2355
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5789B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP PSC 2355 Inkjet 7.4 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 7.4 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - Internal memory: 32 MB ASIC
  • - 12.1 lbs (5.5 kg)
More>>>
Printing
Print technology *
Inkjet
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
7.4 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (color, draft quality, A4/US Letter)
18 ppm
Print speed (black, best quality, A4)
2.4 ppm
Print speed (color, best quality, A4)
2.5 ppm
Print speed (black, fast normal quality, A4)
8.5 ppm
Print speed (color, fast normal quality, A4)
6.6 ppm
Print speed (color photo, draft quality)
2.1 ppm
Print speed (color photo, normal quality)
1.3 ppm
Print speed (black, best quality, letter)
Up to 2.4 ppm
Print speed (black, fast normal quality, letter)
Up to 8.5 ppm
Print speed (color, draft quality, letter)
Up to 18 ppm
Print speed (color, fast normal, letter)
Up to 6.6 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
7.4 cpm
Copy speed (color, normal quality, A4)
5 cpm
Copy speed (color, draft, A4)
18 cpm
Copy speed (color, normal, US Letter)
7.4 cpm
Maximum number of copies
99 copies
Copy resolution (black graphics)
Up to 1200 x 4800 dpi optical resolution
Copy resolution (color text and graphics)
4800 DPI
Copier settings
Stand-alone copying: actual size, fit to page, fill entire page, custom 100%, image sizes, poster
Maximum copy speed (black, A4)
23 cpm
Maximum copy speed (color, A4)
18 cpm
Copy speed (black, concept, A4)
23 cpm
Copy speed (black, best, letter)
Up to 0.8 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
TWAIN version
1.7
Scan input modes
Front-panel scan, HP Director, TWAIN
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Standard input capacity for cards
Up to 20 cards
Standard input capacity for transparencies
Up to 30 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
20
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
30 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
10
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Envelope feeder
No
Recommended media weight
60 - 90 g/m²
Maximum input capacity for cards
20
Media handling
Flatbed
Maximum paper trays
1
Paper handling standard/input
100-sheet fold-up input tray
Paper handling standard/output
50-sheet output tray
Paper handling
100-sheet input tray, 50-sheet output tray
Ports & interfaces
Direct printing *
Yes
Performance
Internal memory *
32 MB
Compatible memory cards
SmartMedia
Processor family
ASIC
Mac compatibility
Yes
Minimum system requirements
CD-ROM drive USB SVGA 800 x 600 monitor
Design
Market positioning *
Home & office
Built-in display *
Yes
Design
Display
LCD
Power
Power consumption (average operating)
70 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
795 MB
Minimum processor
Intel Pentium II / Celeron
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Weight
12.1 lbs (5.5 kg)
Packaging data
Package weight
16.5 lbs (7.5 kg)
Packaging content
Bundled software
HP Director, HP Photo Gallery, HP Image Editor, HP Instant Share, HP Send & Application, HP Photo Prints, HP Creative Photo Projects, HP Album Printing, HP Quick 10 x 15 cm prints, Read I.R.I.S. OCR HP Image Zone photo & imaging software, HP Instant Share
Logistics data
Pallet weight
1074.3 lbs (487.3 kg)
Number of cartons per pallet
10 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
60 pc(s)
Other features
Standard input trays
1
I/O ports
1 x USB, 1 x PictBridge
Dimensions (WxDxH)
17.3 x 11.2 x 6.77" (440 x 284 x 172 mm)
Acoustic power emissions
Color printing: 6.5 B(A); black-and-white print normal: 5.7 B(A); color copy: 6.6 B(A); black-and-white copy: 6.6 B(A); idle: 3.3 B(A)
Network ready
No
Power requirements
100 ~ 240 VAC
Media types supported
Paper (plain, inkjet, photo, banner), envelopes, transparencies, labels, cards (index, greeting), iron-on transfers, borderless media
Minimum system requirements for Macintosh
G3;128 MB RAM; 400 MB; HP Memories Disk Creator; QuickTime 5.0, SVGA 800 x 600 monitor, Adobe Acrobat Reader 5
Print head
3 (1 each black, tri-color, optional photo)
Safety
IEC60950-1: 2001; EN 60950-1: 2002; IEC 60825-1 Edition 1.2: 2001 / EN 60825-1+A11+A2+A1: 2002 Class 1 (Laser/Led); UL 60950-1:2003; CAN/CSA-22.2 No. 60950-1-03; NOM 019-SFCI-1993, AS/NZS 60950: 2000, GB4943: 2001
Maximum internal memory
32 GB
Compatible operating systems
Microsoft Windows 98, 98 SE, 2000 Professional, Me, XP; Mac OS v 9.1 ~, OS X v 10.1.5, v 10.2.3 ~, v 10.3.x
Functions
Color printing, color copying, color scanning
All-in-one functions
Scan
Color all-in-one functions
Copy, Print, Scan
Color printing technology
HP Photoret IV
PictBridge
Yes
Compatible ink types, supplies
Dye-based, pigment-based
Custom media sizes
77 x 127 ~ 215 x 610 mm
Duplex print options
None (not supported)
Media weights by paper path
US letter: 60 to 90 g/m2; A4: 60 to 90 g/m2; legal: 75 to 90 g/m2; envelopes: 75 to 90 g/m2; cards: up to 200 g/m2; photo paper: 240 g/m2
Pallet dimensions (W x D x H)
48 x 40 x 96.4" (1219 x 1016 x 2448 mm)
Size (imperial)
17.32"
Print quality (black, draft quality)
300 DPI
Print quality (color, best quality)
4800 DPI
Standard media sizes
A4 210 x 297 mm, A5 148 x 210 mm, B5 176 x 250 mm: A4 210 x 297 mm: DL 110 x 220 mm, C6 114 x 162 mm: A6 105 x 148 mm: A4 210 x 297 mm: A4 210 x 297 mm, Panorama 300 x 100 mm, 130 x 180 mm, 100 x 150 mm
Typefaces
8 TrueType
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
600 DPI
Standard output capacity for transparencies
15 sheets
Image scaling/enlargement range
50 ~ 400%
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
19.4 x 9.2 x 15.3"
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 96.4"
Pallet weight (imperial)
1074 lbs
Weight (imperial)
12.2 lb
Standard input capacity for envelopes
10 sheets
Exifprint supported
Yes, Version 2.2
Export file formats
Memory cards: JPEG, TIF, AVI, MOV, MPG; PictBridge: JPEG only
Maximum output capacity for labels
10 sheets
Maximum output capacity for transparencies
15 sheets
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, No. 10 envelopes, cards, borderless photo, borderless panorama
Package weight (imperial)
17 lbs
Photo proofsheets supported
Yes
Printer features
Color printing, color scanning, color copying
Recommended media weight (imperial)
16 to 24 lb
Standard output capacity for labels
10 sheets
Standard output capacity for legal
50 sheets
Video action printing supported
Yes
Package dimensions (WxDxH)
19.4 x 9.17 x 15.2" (492 x 233 x 387 mm)
Electromagnetic compatibility
CISPR22: 1997/EN 55022: 1998, Class B; CISPR24: 1997/EN55024: 1998; IEC 61000-3-2: 2000/EN61000-3-2: 2000; IEC 61000-3-3/A1: 2001/EN61000-3-3/A1:2000; AS/NZS CISPR 22:2002; CNS13438:1998, VCCI-2; FCC Part 15-Class B/ICES-003, Issue 2 GB 9254-1998
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:08:50
Uk has collected 5 expert reviews for HP PSC 2355 Inkjet 7.4 ppm and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Zdnet.com.au
Updated:
2013-08-31 01:08:43
The attractive blue-and-grey HP PSC 2355 all-in-one shares the streamlined bread-box shape and size of the silvery HP PSC 1610, standing 440 x 363 x 208 mm (WDH). Atop the HP 2355, an itty-bitty pop-up LCD lets you view, edit, and print photos from pop...
0%