location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Tab (8.8", 3) Qualcomm Snapdragon 256 GB 8.8" 12 GB Wi-Fi 7 (802.11be) Android 14 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Tab (8.8", 3)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAEF0030GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154681340 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 13:06:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Tab (8.8", 3) Qualcomm Snapdragon 256 GB 8.8" 12 GB Wi-Fi 7 (802.11be) Android 14 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Black
  • - 8.8" 2560 x 1600 pixels LTPS
  • - Qualcomm Snapdragon 8 Gen 3
  • - 256 GB UFS
  • - Dual camera 13 MP 2 MP Front camera 8 MP
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-Ion (Li-Ion) 6550 mAh
  • - Android 14
More>>>
<p>
RAW POWER
</p>

RAW POWER

Experience relentless gaming on the Snapdragon® 8 Gen 3, featuring Elite Gaming tech with Ray Tracing, for stunning realism. Enjoy ultra-smooth 165 FPS and lag-free graphics, making your tablet a powerhouse gaming machine in your pocket.

Sharp Resolution
Sharp Resolution

Dive into sharp, vibrant visuals with the 8.8″ PureSight display's crisp 2.5K resolution (2560 x 1600 pixels). Experience every detail as your games come to life, pulling you deeper into the action with an impressive 87.8% screen-to-body ratio.

Stutter-Free Visuals
Stutter-Free Visuals

Feel the thrill with a 165Hz refresh rate that keeps every swipe and move lightning-fast. Perfect for those clutch gaming moments, ensuring ultra-smooth gameplay and responsiveness with a 165Hz touch sample rate.

Light Up the Arena
Light Up the Arena

Enjoy vibrant visuals with 500 nits’ brightness for clarity, boosted to 900 nits with HBM mode for sunlit environments. This display makes sure every color pops, keeping you immersed whether you're at home or on the go.

<p>
LEGION COLDFRONT
</p>

LEGION COLDFRONT

Experience thermal mastery with the Legion Tab’s advanced cooling system. A 14% larger ColdFront Vapor Chamber gen-to-gen and a 3D heat dissipation structure keep heat away from your grip, ensuring balanced temperatures for comfortable, long-term play. Game longer, stay cooler, and maintain top -tier performance in every session.

Full Metal Design
Full Metal Design

Discover the Legion Tab's exquisite craftsmanship. Its sleek, super slim 7.79mm full metal design not only turns heads but also provides a seamless grip, making it the ultimate gamer’s accessory for style and functionality.

Thin, Light, &amp; Portable
Thin, Light, & Portable

Unleash the power of portability with the Legion Tab at just 350g. Lightweight and perfectly sized for extended gaming sessions, it's your go-to handheld companion for gaming on the move.

Dual USB-C Ports &amp; Bypass Charging
Dual USB-C Ports & Bypass Charging

Stay connected with the Legion Tab’s two USB-C ports. Whether it's your gear or an emulation station, plug in and power up efficiently with bypass charging, redefining connectivity.

Front &amp; Rear Cameras
Front & Rear Cameras

Capture and stream with clarity using the Legion Tab's front and rear RGB cameras. Perfect for video calls, streams, and photos, these cameras ensure sharp, vibrant visuals for every moment.

Stay in the Game
Stay in the Game

Game longer and binge harder with the Legion Tab’s 6550mAh battery. Enjoy days of standby battery life and 68W fast charging to get back in action quickly.

Unleash Next-Level Performance
Unleash Next-Level Performance

Experience up to 13% faster speeds with LPDDR5X RAM, UFS 4.0, and Snapdragon 8 Gen 3. Game longer with less energy use and stay cool under pressure with Legion ColdFront Vapor Chamber tech.

Plug In, Power Up, Play On
Plug In, Power Up, Play On

Stay connected with WiFi 7 and Bluetooth™ 5.4 for fast speeds and seamless pairing. And Smart Connect turns your tablet into a second screen for effortless multitasking.

Feel the Sound, Hear the Action
Feel the Sound, Hear the Action

Get lost in the game with dual X-axis haptics and stereo audio from super linear speakers. Dual noise-reducing mics keep communication crystal- clear, and Dolby Atmos® wraps you in cinematic sound.  

<p>
    Play Your Way With Legion Space
</p>

Play Your Way With Legion Space

Access your favorite games from one place with Legion Space, so you can jump into the action wherever you and your Legion Tab go.

<p>
    Take Control of Your Specs
</p>

Take Control of Your Specs

Take charge of Legion Tab's system controls with Legion Space and Game Assistant. Adjust power mid-game to extend battery life, ensuring uninterrupted, top-tier performance for every gaming adventure.

<p>
    Forge Your Path With Game Assistant
</p>

Forge Your Path With Game Assistant

Optimized gameplay with Game Assistant. Tweak refresh rates and thermal modes for seamless transitions between exploration and intense battles, staying one step ahead.

<p>
    LEGION ECOSYSTEM
</p>

LEGION ECOSYSTEM

Forge seamless connections within the Lenovo Legion ecosystem using the Legion Tab, paired with Lenovo Smart Connect. Effortlessly share content between your Legion Tab and laptop or desktop. The Legion Tab integrates with Legion monitors, headsets, and more, and easily fits into a Legion backpack ideal for class or travel. Elevate your gaming with harmonious device synergy.

<p>
    CREDIBILITY AND COLLABORATION
</p>

CREDIBILITY AND COLLABORATION

Our goal is to provide smarter technology that builds a brighter, more sustainable future for our customers, communities, and the planet. That's why we pursue industry leading labels and certifications that demonstrate our commitment to sustainability in product design. Together, we can build a smarter future for all.

Display
Display diagonal *
8.8"
Display resolution *
2560 x 1600 pixels
Maximum refresh rate
165 Hz
LED backlight
Yes
Panel type *
LTPS
Display brightness
500 cd/m²
HD type
HD+
Native aspect ratio
16:9
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
8 Gen 3
Processor cores
8
Processor boost frequency
3.3 GHz
Neural processor unit (NPU)
Neural processor unit (NPU)
Qualcomm Hexagon
NPU performance up to
20 TOPs
Memory
Internal memory *
12 GB
Internal memory type
LPDDR5x-SDRAM
Storage
Internal storage capacity *
256 GB
Card reader integrated *
No
Storage media *
UFS
Graphics
Graphics card family
Adreno
Graphics card
Adreno GPU
Audio
Number of built-in speakers
2
Camera
Rear camera type *
Dual camera
Rear camera resolution (numeric) *
13 MP
Second rear camera resolution (numeric)
2 MP
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.4
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Network
Wi-Fi standards
Wi-Fi 7 (802.11be)
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Design
Color name
Eclipse Black
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Black
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Hall sensor
Yes
Position location *
No
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Battery included
Yes
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
6550 mAh
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
USB Type-C charging port *
Yes
Weight & dimensions
Width
8.21" (208.5 mm)
Depth
5.1" (129.5 mm)
Height
0.307" (7.79 mm)
Weight
12.3 oz (350 g)
Packaging content
AC adapter included *
No
Certificates
Certification
ENERGY STAR,RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%