location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Tab Plus Qualcomm Snapdragon 256 GB 12.7" 16 GB Wi-Fi 7 (802.11be) Android 14 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga Tab
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yoga Tab Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAEG0163GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155818387 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 13:06:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Tab Plus Qualcomm Snapdragon 256 GB 12.7" 16 GB Wi-Fi 7 (802.11be) Android 14 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Gray
  • - 12.7" 2944 x 1840 pixels LTPS
  • - Qualcomm Snapdragon 8 Gen 3
  • - 256 GB UFS
  • - Dual camera 13 MP 2 MP Front camera 13 MP
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-Ion (Li-Ion) 10200 mAh
  • - Android 14
More>>>
INTELLIGENT EVOLUTION — SNAPDRAGON® & AI
INTELLIGENT EVOLUTION — SNAPDRAGON® & AI

Elevate your potential with AI excellence driven by Snapdragon® 8 Gen 3 processor, boasting Qualcomm® Hexagon™ NPU that delivers an impressive 20 TOPS performance. Paired with Lenovo AI Now, transform every task into a model of efficiency. Advanced hardware and intelligent AI integration address every need for effortless productivity and intuitive adaptability.

<p>LENOVO AI NOW</p>

LENOVO AI NOW

Meet Lenovo AI Now — your smart personalized assistant to streamline your routine workflow. With advanced semantic keyword search, quickly locate your essential documents and reports, allowing you to boost productivity and efficiency in every task.

<p>LENOVO AI NOW</p>

LENOVO AI NOW

Enjoy tailored responses for all your specific needs. Lenovo AI Now acts as a chat box to offer personalized, context-aware suggestions and answers. By analyzing the documents on your tablet, it provides relevant insights, whether they're quick or in-depth.

<p>LENOVO AI NOW</p>

LENOVO AI NOW

Transform lengthy documents into concise summaries, instantly. Lenovo AI Now scans texts to pinpoint essential insights and details, ensuring you grasp information quickly and efficiently. Elevate your productivity without wading through endless information.

<p>TRUST IN EVERY TOUCH</p>

TRUST IN EVERY TOUCH

Enjoy peace-of-mind security with our on-device AI assistant. Benefit from advanced protection with on-device data processing and storage coupled with biometric encryption. The dedicated security processing unit (SPU) ensures fingerprint and face ID authentications are supremely secure. Get full control over your data and device with privacy prioritized at every step.

<p>THE ULTIMATE KEYBOARD PACK</p>

THE ULTIMATE KEYBOARD PACK

Boost your productivity with the optional tablet keyboard. With a dedicated smart key, gain instant access to smart tools, powered by Lenovo AI Now, to streamline your searches and tasks. Enjoy an ergonomic typing comfort alongside a multi-gesture TrackPad that offers flawless navigation. Plus, its lightweight design and easy setup, ensure seamless efficiency for both work and creativity.

<p>CREATION MADE EASY — LENOVO TAB PEN PRO &amp; AI ASSISTANCE</p>

CREATION MADE EASY — LENOVO TAB PEN PRO & AI ASSISTANCE

Unleash your creativity with the Lenovo Tab Pen Pro and the power of hybrid AI. Whether you're sketching intricate designs or jotting down your next big idea, the Lenovo Tab Pen Pro provides exceptional precision and fluidity. The hybrid AI intuitively adapts to your unique style, offering smart suggestions and seamless integration with intuitive tools.

<p>CONTENT CREATION NOT JUST EASY, BUT ENJOYABLE</p>

CONTENT CREATION NOT JUST EASY, BUT ENJOYABLE

Seamlessly craft blogs and stories with Lenovo Notepad's AI writing
tools*. AI Continuous Writing expands your ideas into fully formed paragraphs,
instantly. Need a different style? The AI Rephrase tool swiftly refines your
content, ensuring polished results.*Unlimited usage is available for the first year from the date of device activation. Continued usage thereafter requires an in-app purchase.

<p>ADOBE EXPRESS</p>

ADOBE EXPRESS

Redefine creativity with Adobe Express Premium and enjoy 2 months free! Effortlessly craft and edit captivating images and designs, with this all-in-one AI content creation app, perfect for social media posts, marketing collaterals, emails, and more.

<p>ADOBE LIGHTROOM</p>

ADOBE LIGHTROOM

Enjoy 2 months of Adobe Lightroom for mobile with Premium features at no cost! Edit your photos on the go — tweak light and color, apply stunning presets, and make precise adjustments with ease and flair.

<p>FROM TALK TO TEXT WITH EASE</p>

FROM TALK TO TEXT WITH EASE

Stay focused on your meetings while Microsoft’s AI transcription service* captures and organizes every word into concise notes. It supports 40+ languages and real-time translation. Enjoy quick summaries of key points and seamless follow-ups in a jiffy.*Free usage is limited to 2 hours per day. Continued usage beyond the free limit is subject to availability through in-app purchases.

<p>LENOVO TAB PEN PRO</p>

LENOVO TAB PEN PRO

Meet the Lenovo Tab Pen Pro, designed for an immersive experience. With haptic feedback enhancing every stroke, the pen adapts to your artistic rhythm. Benefit from double-tap controls for quick access to tools, ensuring your creative process runs smoothly.

Quality Transfers With Simplified File Sharing
Quality Transfers With Simplified File Sharing

Access your content with Share Hub, instantly. Drag and drop photos, videos, and files across your tablet, phone, and PC without the hassle of cables or complex steps. Its seamless sharing with zero quality loss keeps everything in sync, no matter the device.

Total Control, Total Ease: That's Cross Control
Total Control, Total Ease: That's Cross Control

Navigate effortlessly across your tablet, phone, and PC using just one mouse and keyboard — thanks to Cross Control. Need more space for your tasks? Instantly mirror or extend your PC screen to your tablet, boosting your multitasking capabilities.

Work or Play? Get More Room to Thrive
Work or Play? Get More Room to Thrive

Stream your Android apps directly to your PC. Craving more room to scroll or play? Transition your apps to your PC and keep the momentum going. Whether you're gaming or juggling multiple tasks, enjoy expanded space with smoother scrolling.

Boundless Possibilities With Intelligent Interactions
Boundless Possibilities With Intelligent Interactions

Harness the power of Lenovo AI Now with Smart Connect for seamless digital interactions. Quickly access AI tools, perform file searches, and even control your Android tablet, phone, and Windows PCs using simple prompts, helping you work smarter, not harder.

<p>PURESIGHT PRO DISPLAY</p>

PURESIGHT PRO DISPLAY

With a smooth 144Hz refresh rate, rich 3K resolution, and 100% DCI-P3 color coverage, every detail bursts with true-to-life colors. Its 900 nits of brightness make everything look crisp, even in bright light. This isn’t just a touchscreen—it’s your window to a world of lifelike visuals.

<p>EYE COMFORT DISPLAY</p>

EYE COMFORT DISPLAY

Say goodbye to glare and eye strain. Experience a spectacular color range with high visibility in any light and enjoy long-lasting comfort with flicker-free and TÜV Low Blue Light hardware technology for an eye-friendly viewing experience.

<p>HEAR THE DIFFERENCE, FEEL THE IMPACT</p>

HEAR THE DIFFERENCE, FEEL THE IMPACT

Elevate your auditory experience with Harman Kardon®'s premium audio, featuring 4 robust woofers and 2 high-sensitivity tweeters. Revel in deep, resonant bass and crystal-clear highs, all packed in a sleek, portable design — anywhere, anytime.

<p>CHARGE IN MINUTES, PLAY FOR HOURS</p>

CHARGE IN MINUTES, PLAY FOR HOURS

Stay powered up with all-day battery life, offering up to 11 hours of YouTube streaming. Need a quick boost? The 45W rapid charge gets you back to full in no time, keeping you prepared for whatever comes next.

<p>STAY UPDATED, STAY AHEAD</p>

STAY UPDATED, STAY AHEAD

Start your journey with Android™ 14 and rest easy knowing your device will stay current with three major OS upgrades up to Android™ 17. With four years of security patches, experience unparalleled performance and access to the latest features, ensuring your device runs smoothly and efficiently for years to come.

Display
Display diagonal *
12.7"
Display resolution *
2944 x 1840 pixels
Maximum refresh rate
144 Hz
LED backlight
Yes
Panel type *
LTPS
Display brightness
650 cd/m²
HD type
3K
Native aspect ratio
16:10
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
8 Gen 3
Processor cores
8
Processor boost frequency
3.3 GHz
Neural processor unit (NPU)
Neural processor unit (NPU)
Qualcomm Hexagon
NPU performance up to
20 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Storage
Internal storage capacity *
256 GB
Card reader integrated *
No
Storage media *
UFS
Graphics
Graphics card family
Adreno
Graphics card
Adreno GPU
Camera
Rear camera type *
Dual camera
Rear camera resolution (numeric) *
13 MP
Second rear camera resolution (numeric)
2 MP
Front camera *
Yes
Front camera resolution (numeric)
13 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.4
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Network
Wi-Fi standards
Wi-Fi 7 (802.11be)
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Design
Color name
Seashell
Device type *
Mobile tablet
Form factor *
Slate
Product color *
Gray
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Gyroscope
Yes
Hall sensor
Yes
Position location *
No
Security
Fingerprint reader
Yes
Software
Platform *
Android
Operating system installed *
Android 14
Battery
Battery included
Yes
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
10200 mAh
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
USB Type-C charging port *
Yes
Weight & dimensions
Width
11.5" (290.9 mm)
Depth
7.41" (188.3 mm)
Height
0.263" (6.69 mm)
Weight
22.6 oz (640 g)
Packaging content
AC adapter included *
No
Certificates
Certification
ENERGY STAR,RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%