location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Pro 12" Qualcomm Snapdragon 512 GB 12" 16 GB Wi-Fi 7 (802.11be) Windows 11 Home Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Surface
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surface Pro 12"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP2-27662
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2025 13:46:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Microsoft Surface Pro 12" Qualcomm Snapdragon 512 GB 12" 16 GB Wi-Fi 7 (802.11be) Windows 11 Home Platinum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Tablet PC Platinum
  • - 12" 2196 x 1464 pixels LCD
  • - Qualcomm Snapdragon X1P-42-100 3.2 GHz
  • - 512 GB UFS
  • - Single camera 10 MP Front camera
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-Ion (Li-Ion) 38.8 Wh
  • - Windows 11 Home 64-bit
More>>>