location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 5 14IRH10R Intel Core 5 210H Laptop 14" WUXGA 24 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Belgian Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Slim 5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad Slim 5 14IRH10R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83J00065MB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199271282335 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2025 11:54:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83J00065MB user manual (26.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 5 14IRH10R Intel Core 5 210H Laptop 14" WUXGA 24 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Belgian Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Gray
  • - Intel Core 5 210H Processor cores: 8
  • - 14" WUXGA 1920 x 1200 pixels OLED LED backlight Gloss 16:10
  • - 24 GB DDR5-SDRAM 4800 MHz 2 x 12 GB
  • - 1 TB SSD
  • - Intel Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Lithium-Ion (Li-Ion) 60 Wh 65 W
  • - Windows 11 Home 64-bit
More>>>
Design
Color name
Luna Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Aluminum
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
RGB color space
DCI-P3
Color gamut
100%
Low Blue Light technology
Yes
Maximum refresh rate
60 Hz
Contrast ratio (typical)
100000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core 5
Processor generation
Intel Core (Series 2)
Processor model *
210H
Processor cores
8
Processor threads
12
Processor boost frequency
4.8 GHz
Performance cores
4
Efficient cores
4
Efficient-core Max Turbo Frequency
3.6 GHz
Performance-core base frequency
2.2 GHz
Efficient-core base frequency
1.6 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
45 W
Maximum turbo power
115 W
Memory
Internal memory *
24 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 12 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
24 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2242 (22 x 42 mm)
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Camera
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
Belgian
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
60 Wh
Continuous video playback time
17.2 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Fingerprint reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Power on, Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
TÜV Rheinland Low Blue Light (Hardware Solution) TÜV Rheinland Flicker Free
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, ErP
Weight & dimensions
Width
12.3" (313.4 mm)
Depth
8.74" (222 mm)
Height
0.665" (16.9 mm)
Weight *
3.06 lbs (1.39 kg)
Packaging content
AC adapter included *
Yes